Henkel Corporation - Industrial Solder Pastes LOCTITE GC 3W

Description
LOCTITE GC 3W, Solder paste, Pb-free soldering, Halogen-free, Water Washable flux LOCTITE® GC 3W is a RoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage and operating temperatures, with extended stencil life over 24 hours. Suitable for high-density, small to large boards. Residues can be removed with aqueous cleaner followed by deionized water for 5 minutes at 45°C to 60°C. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4 Water washable, Pb-free solder paste Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ORM0 to ANSI/J-STD-004 Rev Formulated so residues can be cleaned with deionized water Humidity resistance: excellent coalescence after 24 hours exposure to 27°C/80% RH Excellent resistance to solder balling, initially and after exposure to humidity Suitable for fine pitch, high speed printing up to 150 mms-1 (6"/s) Excellent paste transfer efficiency after extended abandon times and extended printing time Humidity Resistance: Enhanced tack time Suitable for single and double side reflow
Datasheet
Description
LOCTITE GC 3W, Solder paste, Pb-free soldering, Halogen-free, Water Washable flux LOCTITE® GC 3W is a RoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage and operating temperatures, with extended stencil life over 24 hours. Suitable for high-density, small to large boards. Residues can be removed with aqueous cleaner followed by deionized water for 5 minutes at 45°C to 60°C. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4 Water washable, Pb-free solder paste Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ORM0 to ANSI/J-STD-004 Rev Formulated so residues can be cleaned with deionized water Humidity resistance: excellent coalescence after 24 hours exposure to 27°C/80% RH Excellent resistance to solder balling, initially and after exposure to humidity Suitable for fine pitch, high speed printing up to 150 mms-1 (6"/s) Excellent paste transfer efficiency after extended abandon times and extended printing time Humidity Resistance: Enhanced tack time Suitable for single and double side reflow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pastes - LOCTITE GC 3W - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Solder Pastes
LOCTITE GC 3W
Solder Pastes LOCTITE GC 3W
LOCTITE GC 3W, Solder paste, Pb-free soldering, Halogen-free, Water Washable flux LOCTITE® GC 3W is a RoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage and operating temperatures, with extended stencil life over 24 hours. Suitable for high-density, small to large boards. Residues can be removed with aqueous cleaner followed by deionized water for 5 minutes at 45°C to 60°C. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4 Water washable, Pb-free solder paste Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ORM0 to ANSI/J-STD-004 Rev Formulated so residues can be cleaned with deionized water Humidity resistance: excellent coalescence after 24 hours exposure to 27°C/80% RH Excellent resistance to solder balling, initially and after exposure to humidity Suitable for fine pitch, high speed printing up to 150 mms-1 (6"/s) Excellent paste transfer efficiency after extended abandon times and extended printing time Humidity Resistance: Enhanced tack time Suitable for single and double side reflow

LOCTITE GC 3W, Solder paste, Pb-free soldering, Halogen-free, Water Washable flux

LOCTITE® GC 3W is a RoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage and operating temperatures, with extended stencil life over 24 hours. Suitable for high-density, small to large boards. Residues can be removed with aqueous cleaner followed by deionized water for 5 minutes at 45°C to 60°C.

Options and Configurations

  • Alloy: 97SC (SAC305)
  • Particle Size: Type 3, 4
  • Water washable, Pb-free solder paste
  • Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582
  • Halogen-free flux classification: ORM0 to ANSI/J-STD-004 Rev
  • Formulated so residues can be cleaned with deionized water
  • Humidity resistance: excellent coalescence after 24 hours exposure to 27°C/80% RH
  • Excellent resistance to solder balling, initially and after exposure to humidity
  • Suitable for fine pitch, high speed printing up to 150 mms-1 (6"/s)
  • Excellent paste transfer efficiency after extended abandon times and extended printing time
  • Humidity Resistance: Enhanced tack time
  • Suitable for single and double side reflow
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Filler Alloys and Consumables
Product Number LOCTITE GC 3W
Product Name Solder Pastes
Joining Process / Product Form Braze or solder in the form of a paste.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2755474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0787 inch (2 mm)
View Details
Machined Ring - Two Bevel O.D. - Robvon Backing Ring Company, Inc.
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.; Machined Ring
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Cupro-Nickel, and Others
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details
Solder Pastes - LOCTITE HF 212 - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details