Henkel Corporation - Industrial Solder Pastes LOCTITE HF 212

Description
LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine pitch coalescence and extended stencil life and abandon time. Designed for medium to large boards and compatible with many Pb-free alloys. Options and Configurations Alloy: 90iSC, SAC0307, SAC305, SAC387 Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-.004 Rev. B Printing: Fine pitch capability (0.3 mm), stencil life (>8 hours), and abandon time (>4 hours) Printing: suitable for high-speed printing up to 150 mm/s Reflow: Solderable on challenging surface finishes (CuNiZn and Copper OSP) Colorless residues for easy post-reflow inspection
Datasheet
Description
LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine pitch coalescence and extended stencil life and abandon time. Designed for medium to large boards and compatible with many Pb-free alloys. Options and Configurations Alloy: 90iSC, SAC0307, SAC305, SAC387 Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-.004 Rev. B Printing: Fine pitch capability (0.3 mm), stencil life (>8 hours), and abandon time (>4 hours) Printing: suitable for high-speed printing up to 150 mm/s Reflow: Solderable on challenging surface finishes (CuNiZn and Copper OSP) Colorless residues for easy post-reflow inspection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pastes - LOCTITE HF 212 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Solder Pastes
LOCTITE HF 212
Solder Pastes LOCTITE HF 212
LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine pitch coalescence and extended stencil life and abandon time. Designed for medium to large boards and compatible with many Pb-free alloys. Options and Configurations Alloy: 90iSC, SAC0307, SAC305, SAC387 Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-.004 Rev. B Printing: Fine pitch capability (0.3 mm), stencil life (>8 hours), and abandon time (>4 hours) Printing: suitable for high-speed printing up to 150 mm/s Reflow: Solderable on challenging surface finishes (CuNiZn and Copper OSP) Colorless residues for easy post-reflow inspection

LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering

LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine pitch coalescence and extended stencil life and abandon time. Designed for medium to large boards and compatible with many Pb-free alloys.

Options and Configurations

  • Alloy: 90iSC, SAC0307, SAC305, SAC387
  • Particle Size: Type 3, 4, 4.5 (4A), 5
  • Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582
  • Halogen-free flux classification: ROL0 to ANSI/J-STD-.004 Rev. B
  • Printing: Fine pitch capability (0.3 mm), stencil life (>8 hours), and abandon time (>4 hours)
  • Printing: suitable for high-speed printing up to 150 mm/s
  • Reflow: Solderable on challenging surface finishes (CuNiZn and Copper OSP)
  • Colorless residues for easy post-reflow inspection
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Filler Alloys and Consumables
Product Number LOCTITE HF 212
Product Name Solder Pastes
Joining Process / Product Form Braze or solder in the form of a paste.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1796659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Cored Solder Wire for Electronics - Kester ® 285 RMA Flux Cored Solder Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Fluxes & Cleaners Soldering Flux / Rosin
View Details
CD Weld Stud Stainless Steel Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details