ALPHA Vaculoy solid solder alloys are lead-free Sn/Ag/Cu formulations designed for wave and selective soldering applications, with a proprietary process that removes oxides to reduce dross and improve wetting speed. They are available in multiple compositions including SAC300, SAC305, SAC350, SAC380, SAC387, SAC400, and SAC405, with a maximum lead content of 0.07% compliant with RoHS Directive 2015/863/EU. Recommended wave soldering temperatures range from 255 to 265 °C, and selective soldering from 280 to 320 °C. The alloys exhibit fast wetting (0.65s in comparative tests), low dross generation, and improved drainage to minimize bridging. Melting point is 217 to 219 °C for SAC305, SAC387, and SAC405, with density ranging from 7.37 to 7.44 g/cm³. The product is supplied in bar form and is suitable for use with a variety of flux technologies.
Product Overview
ALPHA Vaculoy is manufactured using high-purity raw materials, and the alloy is conditioned using our Vaculoy viscosity and dross-lowering treatment.
This results in a pure, low-dross, high-fluidity solder alloy that is free from cast-in impurities and included oxides.
Product Features
Removal of Finely Divided Suspended Oxides
Removal of finely divided suspended oxides that are found in raw materials.
Increase in Fluidity
Increase in fluidity resulting in fewer soldering defects.
Reduced Drossing Rate
Reduced drossing rate provides a wave that stays cleaner, longer.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® Vaculoy ® Solid Solder |
| Product Name | Solder Alloys for Electronics |