Biochrom, Ltd. Biochrom WPA Biowave DNA UV-Vis Spectrometer

Description
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Biowave II+) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Description
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Biowave II+) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

Suppliers

Company
Product
Description
Supplier Links
Biochrom WPA Biowave DNA - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA Biowave DNA
UV-Vis Spectrometer
Biochrom WPA Biowave DNA UV-Vis Spectrometer
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Biowave II+) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance.

Features

          • Wireless Bluetooth® connectivity (option)
          Higher resolution 3nm bandwidth model available (Biowave II+)
          With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty.
          Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes
      Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display
    90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Supplier's Site
Biochrom Libra S12 - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S12
UV-Vis Spectrometer
Biochrom Libra S12 UV-Vis Spectrometer
Ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required Features Acquire Lite applications software. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Automatic sipper Tube adaptors Cell changers Temperature contol Customize both the start-up menu and the accessible methods Optional Accessories Automatic system calibration Store methods Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilitie Tungsten Deuterium source with lamp saver mode

Ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required

Features

Acquire Lite applications software. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/

Automatic sipper

Tube adaptors

Cell changers

Temperature contol

Customize both the start-up menu and the accessible methods Optional Accessories

Automatic system calibration

Store methods

Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilitie

Tungsten Deuterium source with lamp saver mode

Supplier's Site
Biochrom WPA Lightwave II - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA Lightwave II
UV-Vis Spectrometer
Biochrom WPA Lightwave II UV-Vis Spectrometer
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Lightwave II+) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance.

Features

          • Wireless Bluetooth® connectivity (option)
          Higher resolution 3nm bandwidth model available (Lightwave II+)
          With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty.
          Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes
      Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display
    90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Supplier's Site
Biochrom Libra S22 - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S22
UV-Vis Spectrometer
Biochrom Libra S22 UV-Vis Spectrometer
High performance compact "workhorse" UV/Vis Spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation Features 8 position sample changer as standard Automatic sipper See website for a video demonstration of this product Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Tube adaptors Cell changers Temperature contol Printer Full PC control with Acquire and Acquire 21 CFR software Built in self test diagnostics for GLP instrument performance validation Optional Accessories On-board software for standard and life science applications lus method storage Long life Xenon source

High performance compact "workhorse" UV/Vis Spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation

Features

8 position sample changer as standard

Automatic sipper

See website for a video demonstration of this product

Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/

Tube adaptors

Cell changers

Temperature contol

Printer

Full PC control with Acquire and Acquire 21 CFR software

Built in self test diagnostics for GLP instrument performance validation Optional Accessories

On-board software for standard and life science applications lus method storage

Long life Xenon source

Supplier's Site
Biochrom WPA Biowave II - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA Biowave II
UV-Vis Spectrometer
Biochrom WPA Biowave II UV-Vis Spectrometer
The Biochrom WPA Biowave II spectrophotometer takes up just 11" (30cm) of bench space and still provides the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Biowave II+) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

The Biochrom WPA Biowave II spectrophotometer takes up just 11" (30cm) of bench space and still provides the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance.

Features

          • Wireless Bluetooth® connectivity (option)
          Higher resolution 3nm bandwidth model available (Biowave II+)
          With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty.
          Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes
      Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display
    90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Supplier's Site
Biochrom WPA Lightwave II+ - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA Lightwave II+
UV-Vis Spectrometer
Biochrom WPA Lightwave II+ UV-Vis Spectrometer
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 5nm bandwidth model available (Lightwave II) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance.

Features

          • Wireless Bluetooth® connectivity (option)
          Higher resolution 5nm bandwidth model available (Lightwave II)
          With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty.
          Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes
      Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display
    90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Supplier's Site
Biochrom WPA Biowave II+ - UV-Vis Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA Biowave II+
UV-Vis Spectrometer
Biochrom WPA Biowave II+ UV-Vis Spectrometer
The Biochrom WPA Biowave II+ takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Lower resolution 5nm bandwidth model available (Biowave II) With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-includi ng nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density

The Biochrom WPA Biowave II+ takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag! The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance.

Features

          • Wireless Bluetooth® connectivity (option)
          Lower resolution 5nm bandwidth model available (Biowave II)
          With a range of optional accessories you can configure your instrument to collect, analyze and output the data your way. Connect to PC via USB cable, or choose an integrated printer (option), or use the SD card accessory (option) to print or export data and clone methods to multiple instruments. These high quality instruments come with a standard 2 year instrument warranty and a 3 year lamp warranty.
          Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
        Low volume capability, 5-7µl with quartz cuvettes and 70µl with disposable cuvettes
      Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display
    90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA, Biuret, Bradford and Lowry), oligonucleotides and cell density
Supplier's Site

Technical Specifications

  Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd.
Product Category UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers
Product Number UV-Vis Spectrometer UV-Vis Spectrometer UV-Vis Spectrometer UV-Vis Spectrometer UV-Vis Spectrometer
Product Name Biochrom WPA Biowave DNA Biochrom Libra S12 Biochrom WPA Lightwave II Biochrom Libra S22 Biochrom WPA Lightwave II+
Photometric System Design Single Beam Single Beam Single Beam Single Beam Single Beam
Monochromator Monochromator Monochromator Monochromator Monochromator Monochromator
Light Source Other; Xenon Tungsten Halogen Lamp; Double Deuterium Other; Xenon Other; Xenon Other; Xenon
Detector Type Diode Array; Charge Coupled Device Other; Single Solid State Silicon Photodiode Diode Array; Charge Coupled Device Other; Dual Solid State Silicon Photodiode Diode Array; Charge Coupled Device
Display Digital Digital Digital Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

UV-VIS-NIR Fibered Spectrometer - ARCSpectro UV-VIS-NIR FIB - Arcoptix S.A
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium
Detector Type Diode Array
View Details
Real Spectrum Sensor – GL Series -  - Real Tech, Inc.
Specs
Light Source Other; Xenon Flash Lamp
General Features Built-in or Self Calibration
Wavelength Range 200 to 750 nm (2000 to 7500 Å)
View Details
Biochrom Libra S11 - Visible Spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp
View Details