Biochrom, Ltd. Biochrom WPA CO8000 Cell Density Meter 80-3000-45

Description
The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic conditions, or in fume hoods and safety cabinets. Gives a lifetime of stable and repeatable results for a very affordable price! Features Easy to clean. Optional printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Adapters available for 10mm and 12mm tubes Accepts 10mm cuvettes, or 16mm tubes (Ehlenmeyer side-arm flasks) Saves last 99 results for download to PC or Printer No warm up time LED Light Source for stable results and no maintenance
Description
The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic conditions, or in fume hoods and safety cabinets. Gives a lifetime of stable and repeatable results for a very affordable price! Features Easy to clean. Optional printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Adapters available for 10mm and 12mm tubes Accepts 10mm cuvettes, or 16mm tubes (Ehlenmeyer side-arm flasks) Saves last 99 results for download to PC or Printer No warm up time LED Light Source for stable results and no maintenance

Suppliers

Company
Product
Description
Supplier Links
Biochrom WPA CO8000 - Cell Density Meter 80-3000-45 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic conditions, or in fume hoods and safety cabinets. Gives a lifetime of stable and repeatable results for a very affordable price! Features Easy to clean. Optional printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Adapters available for 10mm and 12mm tubes Accepts 10mm cuvettes, or 16mm tubes (Ehlenmeyer side-arm flasks) Saves last 99 results for download to PC or Printer No warm up time LED Light Source for stable results and no maintenance

The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic conditions, or in fume hoods and safety cabinets. Gives a lifetime of stable and repeatable results for a very affordable price!

Features

              • Easy to clean.
              Optional printer
              Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
            Adapters available for 10mm and 12mm tubes
          Accepts 10mm cuvettes, or 16mm tubes (Ehlenmeyer side-arm flasks)
        Saves last 99 results for download to PC or Printer
      No warm up time
    LED Light Source for stable results and no maintenance
Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category UV and Visible Spectrometers
Product Number Cell Density Meter 80-3000-45
Product Name Biochrom WPA CO8000
Photometric System Design Single Beam; LED
Light Source Light Emitting Diode; 600 nm LED
Detector Type Other; Silicon Photodiode
Display Digital
General Features Portable; Built-in or Self Calibration; Data Storage
Unlock Full Specs
to access all available technical data

Similar Products

UV Analysis Meter - HD-A827 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Display Digital
General Features Portable
Wavelength Range 250 to 410 nm (2500 to 4100 Å)
View Details
Biochrom Libra S11 - Visible Spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp
View Details
Blueshift UV III min spectrometer 220-350nm 2048 CCD detector - OSP0103 - Knight Optical (UK) Ltd
Specs
Wavelength Range 220 to 350 nm (2200 to 3500 Å)
Spectral Resolution 0.4000 nm (4 Å)
Stray Light 0.1000 %
View Details