Biochrom, Ltd. Datasheets for UV and Visible Spectrometers

UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer.
UV and Visible Spectrometers: Learn more

Product Name Notes
A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and...
Compact, portable instrument designed for demanding environments or remote locations. The rugged design is ideal for field or student use. Excellent value for money and ideal for educational applications. Features...
Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments.
Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features Includes Grafico PC software to export results to Excel Chart recorder...
High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation. Features 8 position sample changer as standard Automatic...
High performance compact "workhorse" UV/Vis Spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation Features 8 position sample changer as standard...
Ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required Features Acquire Lite applications software. Suffering spectro confusion?
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon...
Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. PC controlled instrument with powerful Resolution software that is both intuitive and...
Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven...
Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features Link to a serial printer or to PC, or a chart recorder via the analog output.
The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required.
The Biochrom Libra S50 is an ideal "workhorse" to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users. Users can walk up to the instrument, set up a...
The Biochrom Libra S50PC model is robustly designed to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users needing powerful analysis capabilities. Users can quickly and easily walk...
The Biochrom Libra S60 is an ideal "workhorse" double beam instrument for labs with multiple users. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users can quickly and easily...
The Biochrom Libra S60PC is an ideal "workhorse" double beam instrument for labs with multiple users needing powerful analysis capabilities. It simply delivers accurate, reliable, low maintenance UV-Visible spectrophotometry. Users...
The Biochrom Libra S70PC is a high performance double beam instrument for labs with multiple users needing pharmacopoeia compliance. It delivers accurate, reliable, UV-Visible spectrophotometry and especially suitable for laboratories...
The Biochrom WPA Biowave II spectrophotometer takes up just 11" (30cm) of bench space and still provides the technical performance and on-board analysis capabilities of much larger instruments and without...
The Biochrom WPA Biowave II+ takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and...
The Biochrom WPA S1220 is a compact, lightweight and robust spectrophotometer ideal for general laboratory use. Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial,...
The Biochrom WPA S800 is a visible diode array spectrophotometer ideal for education and QC laboratories. Features A compact, lightweight and robust visible spectrophotometer ideal for simple applications for general...
The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held...
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price...