Biochrom, Ltd. Biochrom WPA CO7000 Colorimeter/Spectrometer

Description
A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and remote locations. The unit has been tropicalized to protect it in hot and humid conditions (to 45°C and 70%, respectively); the 10 gelatin filters are encased in glass to prevent fungal growths appearing and the PCB has been conformally coated so that individual components are sealed to prevent corrosion. Features Rechargeable battery Easy three button operation: On/Off, Reference and Test Suitable for measurement in serum,plasma and CSF using many proprietary test kits 10 filters cover the range 400-700nm
Description
A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and remote locations. The unit has been tropicalized to protect it in hot and humid conditions (to 45°C and 70%, respectively); the 10 gelatin filters are encased in glass to prevent fungal growths appearing and the PCB has been conformally coated so that individual components are sealed to prevent corrosion. Features Rechargeable battery Easy three button operation: On/Off, Reference and Test Suitable for measurement in serum,plasma and CSF using many proprietary test kits 10 filters cover the range 400-700nm

Suppliers

Company
Product
Description
Supplier Links
Biochrom WPA CO7000 - Colorimeter/Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA CO7000
Colorimeter/Spectrometer
Biochrom WPA CO7000 Colorimeter/Spectrometer
A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and remote locations. The unit has been tropicalized to protect it in hot and humid conditions (to 45°C and 70%, respectively); the 10 gelatin filters are encased in glass to prevent fungal growths appearing and the PCB has been conformally coated so that individual components are sealed to prevent corrosion. Features Rechargeable battery Easy three button operation: On/Off, Reference and Test Suitable for measurement in serum,plasma and CSF using many proprietary test kits 10 filters cover the range 400-700nm

A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and remote locations. The unit has been tropicalized to protect it in hot and humid conditions (to 45°C and 70%, respectively); the 10 gelatin filters are encased in glass to prevent fungal growths appearing and the PCB has been conformally coated so that individual components are sealed to prevent corrosion.

Features

        • Rechargeable battery
        Easy three button operation: On/Off, Reference and Test
      Suitable for measurement in serum,plasma and CSF using many proprietary test kits
    10 filters cover the range 400-700nm
Supplier's Site
Biochrom Libra S2 - Colorimeter/Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S2
Colorimeter/Spectrometer
Biochrom Libra S2 Colorimeter/Spectrometer
Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features Link to a serial printer or to PC, or a chart recorder via the analog output. Filters are built into a color coded wheel making them easy to select but difficult to lose Available with a rechargeable battery option (80-5000-03) providing up to a month's use on a single charge giving complete portability. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Designed to be easy to use and clean Measures Absorbance, % Transmission and simple kinetics

Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions.

Features

Link to a serial printer or to PC, or a chart recorder via the analog output.

Filters are built into a color coded wheel making them easy to select but difficult to lose

Available with a rechargeable battery option (80-5000-03) providing up to a month's use on a single charge giving complete portability.

Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/

Designed to be easy to use and clean

Measures Absorbance, % Transmission and simple kinetics

Supplier's Site

Technical Specifications

  Biochrom, Ltd. Biochrom, Ltd.
Product Category UV and Visible Spectrometers UV and Visible Spectrometers
Product Number Colorimeter/Spectrometer Colorimeter/Spectrometer
Product Name Biochrom WPA CO7000 Biochrom Libra S2
Photometric System Design Single Beam; Other; Geletin Filters
Light Source Tungsten Halogen Lamp Tungsten Halogen Lamp
Detector Type Other; Silicon Photodiode
Display Digital Digital
General Features Portable; Built-in or Self Calibration; Extreme Environment Portable; Data Storage
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom WPA CO8000 - Cell Density Meter 80-3000-45 - Biochrom, Ltd.
Specs
Photometric System Design Single Beam; LED
Light Source Light Emitting Diode; 600 nm LED
Detector Type Other; Silicon Photodiode
View Details
Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
GREEN-Wave Mini Fiber Optic Spectrometer - VIS - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
Detector Type Diode Array; Charge Coupled Device
View Details