Hannay Reels Arc Welding Reel WCR

Description
To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller position must be specified. Gear driven crank rewind, chain and sprocket powered by an electric, hydraulic, or compressed air motor or spring rewind. Auxiliary rewind and pinion brake standard. Chain guards are available, must be specified.
Request a Quote Datasheet
Description
To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller position must be specified. Gear driven crank rewind, chain and sprocket powered by an electric, hydraulic, or compressed air motor or spring rewind. Auxiliary rewind and pinion brake standard. Chain guards are available, must be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arc Welding Reel - WCR - Hannay Reels
Westerlo, NY, United States
Arc Welding Reel
WCR
Arc Welding Reel WCR
To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller position must be specified. Gear driven crank rewind, chain and sprocket powered by an electric, hydraulic, or compressed air motor or spring rewind. Auxiliary rewind and pinion brake standard. Chain guards are available, must be specified.

To handle #2 through 4/0 cable to 400 amps

  • 400 amp rated rotary electrical device.
  • Instant use with any cable length unwound.
  • For use with single conductor electrode cable or grounding lead.
  • Quick connection to your welder.
  • Easy access and greaseable zerk fitting.
  • Four-way roller assembly. Roller position must be specified.
  • Gear driven crank rewind, chain and sprocket powered by an electric, hydraulic, or compressed air motor or spring rewind.
  • Auxiliary rewind and pinion brake standard.
  • Chain guards are available, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number WCR
Product Name Arc Welding Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Core Diameter 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Rescue Reel - FN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details