Hannay Reels Manual or Power Rewind Reel F

Description
To handle 3/4" I.D. or 1" I.D. hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Request a Quote Datasheet
Description
To handle 3/4" I.D. or 1" I.D. hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - F - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
F
Manual or Power Rewind Reel F
To handle 3/4" I.D. or 1" I.D. hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.

To handle 3/4" I.D. or 1" I.D. hose

  • Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available.
  • Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available.
  • Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Pinion brake standard.
  • Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads.
  • Standard outlet: 1" male NST threads (1.375" x 8 threads per inch.)
  • Consult factory for other sizes and/or threads.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -25°F to +250°F (-32°C to+121°C).
  • Consult factory for reels to operate at other pressures and temperatures.
  • CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 6 inch (152 mm)
View Details
Power Rewind Reel - SeriesIV - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Power Rewind Reel - HDD6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details