Hannay Reels Spring Rewind Reel V-800

Description
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.
Request a Quote Datasheet
Description
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - V-800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
V-800
Spring Rewind Reel V-800
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.

To handle 1" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Roll-formed channel frame for heavy-duty applications.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-800
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual Rewind Reel - SS3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
View Details
Spring Rewind Hose Reel - AG - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 20 inch (267 to 508 mm)
View Details
Portable Cable Storage Reel, Audio / Video - AVC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 10.75 to 14 inch (273 to 356 mm)
View Details