Hannay Reels Sewer & Pipe Maintenance Reel 6200

Description
To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard Outlet: 1" female NPT threads. Hydraulic motor rewind. #50 chain and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
Request a Quote Datasheet
Description
To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard Outlet: 1" female NPT threads. Hydraulic motor rewind. #50 chain and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sewer & Pipe Maintenance Reel - 6200 - Hannay Reels
Westerlo, NY, United States
Sewer & Pipe Maintenance Reel
6200
Sewer & Pipe Maintenance Reel 6200
To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard Outlet: 1" female NPT threads. Hydraulic motor rewind. #50 chain and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.

To handle single 3/4" or 1" I.D. hose

Water Blasting / Sewer Cleaning / Rodding

  • Heavy-duty construction.
  • Strong spool and frame to control hose expansion.
  • Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard Outlet: 1" female NPT threads.
  • Hydraulic motor rewind.
  • #50 chain and sprocket drive.
  • Steel hub assembly rated to 3000 psi (207 bar).
  • Assembly "A" roller on front of frame.
  • Full chain guard.
  • Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 6200
Product Name Sewer & Pipe Maintenance Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
Hose Cable Diameter 1.18 to 1.43 inch (29.97 to 36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - N700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Power Rewind Reel - IV5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 48 to 70 inch (1219 to 1778 mm)
View Details
Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Power Rewind Reel - 1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details