Hannay Reels Spring Rewind Hose Reel 600

Description
To handle dual 1/4" through 3/4" I.D. hose Hydraulics / Spray Painting / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads (1" inlet available). Standard outlets: 1/2" female NPT threads (3/4" outlet available). Standard pressures to 3,000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension
Request a Quote Datasheet
Description
To handle dual 1/4" through 3/4" I.D. hose Hydraulics / Spray Painting / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads (1" inlet available). Standard outlets: 1/2" female NPT threads (3/4" outlet available). Standard pressures to 3,000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - 600 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
600
Spring Rewind Hose Reel 600
To handle dual 1/4" through 3/4" I.D. hose Hydraulics / Spray Painting / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads (1" inlet available). Standard outlets: 1/2" female NPT threads (3/4" outlet available). Standard pressures to 3,000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension

To handle dual 1/4" through 3/4" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Roll-formed channel frame for heavy-duty applications.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads (1" inlet available).
  • Standard outlets: 1/2" female NPT threads (3/4" outlet available).
  • Standard pressures to 3,000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51°C to +121°C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • Constant tension is available consult factory.
  • Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 600
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 0.6250 to 1.28 inch (15.87 to 32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Portable Cable Storage Reel - AV - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 15 inch (298 to 381 mm)
View Details
Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details