Hannay Reels Manual or Power Rewind Reel V-2"

Description
To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - V-2
Westerlo, NY, United States
Manual or Power Rewind Reel
V-2"
Manual or Power Rewind Reel V-2"
To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.

To handle single 1-1/2" or 2" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Rugged, industrial-duty channel frame construction.
  • Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Optional auxiliary crank rewind for power rewind reels.
  • Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®.
  • Standard outlet: Flanged riser with 2" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Inlet, outlet riser, hub assembly are aluminum for jet fuels.
  • Stainless steel fluid path is available at extra cost.
  • Rollers and roller mounting brackets are accessory items. Must specify roller position.
  • Pressures to 150 psi (10 bar).
  • Temperatures from -50° F to +180° F (-45° C to +82° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-2"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
Core Diameter 15.5 inch (394 mm)
Hose Cable Diameter 2.06 to 2.67 inch (52.32 to 67.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Portable Stoarge Hose Reel On Wheels - C1150 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Non-Corrosive Manual or Power Rewind Reel - SNC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 17 to 27 inch (432 to 686 mm)
View Details