Hannay Reels Portable Hose Reels on Wheels 1100

Description
To handle 3/8" through 5/8" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).
Request a Quote Datasheet
Description
To handle 3/8" through 5/8" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Hose Reels on Wheels - 1100 - Hannay Reels
Westerlo, NY, United States
Portable Hose Reels on Wheels
1100
Portable Hose Reels on Wheels 1100
To handle 3/8" through 5/8" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).

To handle 3/8" through 5/8" I.D. hose

Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use

  • Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser.
  • Direct crank rewind and cam-lock brake.
  • Removable steel handlebar.
  • Permanently attached crank.
  • GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips.
  • Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Pressures to 3000 psi (207 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).
Supplier's Site Datasheet
Portable Stoarge Hose Reel On Wheels - 1100 - Hannay Reels
Westerlo, NY, United States
Portable Stoarge Hose Reel On Wheels
1100
Portable Stoarge Hose Reel On Wheels 1100
To handle 3/8" through 5/8" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).

To handle 3/8" through 5/8" I.D. hose

Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use

  • Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser.
  • Direct crank rewind and cam-lock brake.
  • Removable steel handlebar.
  • Permanently attached crank.
  • GH prefix on model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips.
  • Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Pressures to 3000 psi (207 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Comes with rubber tires (1100) or oversized pneumatic tires (AT1100).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number 1100 1100
Product Name Portable Hose Reels on Wheels Portable Stoarge Hose Reel On Wheels
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel
Flange Diameter 16.5 inch (419 mm) 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm) 6 inch (152 mm)
Hose Cable Diameter 0.7500 to 1.56 inch (19.05 to 39.69 mm) 0.7500 to 1.56 inch (19.05 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SPBN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 19.5 to 26.12 inch (495 to 663 mm)
View Details
Manual Rewind Reel - SS3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details