Hannay Reels Portable Cable Storage Reel AVX-100

Description
Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with Velcro cable fastener.
Request a Quote Datasheet
Description
Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with Velcro cable fastener.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cable Storage Reel - AVX-100 - Hannay Reels
Westerlo, NY, United States
Portable Cable Storage Reel
AVX-100
Portable Cable Storage Reel AVX-100
Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with Velcro cable fastener.

Rugged steel and aluminum construction

  • Black, non-reflective matte finish.
  • Durable tray provided for storage of stage box units.
  • Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable.
  • Ergonomic carrying handle.
  • Adjustable cam-lock drag brake.
  • Equipped with Velcro cable fastener.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVX-100
Product Name Portable Cable Storage Reel
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wrap Hose Reel - VAC-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Rewind Rescue Reel - FN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details