Hannay Reels Manual or Power Rewind Reel F4100

Description
To handle single 3/4" or 1" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" male NST threads. Optional rollers: Specify roller position when ordering. Pressures to 1000 psi (69 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 3/4" or 1" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" male NST threads. Optional rollers: Specify roller position when ordering. Pressures to 1000 psi (69 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - F4100 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
F4100
Manual or Power Rewind Reel F4100
To handle single 3/4" or 1" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" male NST threads. Optional rollers: Specify roller position when ordering. Pressures to 1000 psi (69 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 3/4" or 1" I.D. hose

  • Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
  • Gear driven crank rewind handle is removable.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Gear driven crank rewind, adjustable pinion brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" male NST threads.
  • Optional rollers: Specify roller position when ordering.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -25° F to +250° F (-32° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F4100
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details
Power Rewind Rescue Reel - ESF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - HDD6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details
Spring Rewind Hose Reel - 800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details