Hannay Reels Spring Rewind Reel SPBN800

Description
To handle 3/4" or 1" I.D. hose Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Supplied 4-way roller assembly. Specify roller position.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Supplied 4-way roller assembly. Specify roller position.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - SPBN800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
SPBN800
Spring Rewind Reel SPBN800
To handle 3/4" or 1" I.D. hose Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Supplied 4-way roller assembly. Specify roller position.

To handle 3/4" or 1" I.D. hose

  • Non-sparking ratchet locks reel.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Consult factory for other pressures and temperatures.
  • Supplied 4-way roller assembly. Specify roller position.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SPBN800
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 19.5 to 26.12 inch (495 to 663 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 0.9400 to 1.5 inch (23.88 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Welding Reel - TWCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Compact Manual Rewind Reel - 1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details
Manual or Power Rewind Reel - 1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
View Details