Hannay Reels Manual Rewind Reel PW-2

Description
To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing. Other sizes and/or threads can be furnished and must be specified. Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps. Product temperatures from +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.
Request a Quote Datasheet
Description
To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing. Other sizes and/or threads can be furnished and must be specified. Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps. Product temperatures from +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - PW-2 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
PW-2
Manual Rewind Reel PW-2
To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing. Other sizes and/or threads can be furnished and must be specified. Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps. Product temperatures from +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.

To handle single 3/8" and 1/2" I.D. hose

Pressure Washing / Steam Cleaning / Spray Operations / Washdown

  • Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment.
  • Permanent direct crank rewind.
  • Adjustable split bearing brake assembly.
  • Standard inlet: full-flow swivel joint with 1/2" NPT fitting.
  • Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps.
  • Product temperatures from +20°F to +400°F (-7°C to + 204°C).
  • Consult factory for other temperatures.
  • Specify mounting position when ordering mounting kits.
  • Captive (4-sided) hose guide roller assembly.
  • Black powder coat finish.
Supplier's Site Datasheet
Manual Pressure Washing Hose Reel - PW-2 - Hannay Reels
Westerlo, NY, United States
Manual Pressure Washing Hose Reel
PW-2
Manual Pressure Washing Hose Reel PW-2
To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing. Other sizes and/or threads can be furnished and must be specified. Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps. Product temperatures from +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.

To handle single 3/8" and 1/2" I.D. hose

Pressure Washing / Steam Cleaning / Spray Operations / Washdown

  • Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment.
  • Permanent direct crank rewind.
  • Adjustable split bearing brake assembly.
  • Standard inlet: full-flow swivel joint with 1/2" NPT fitting.
  • Standard outlet: 1/2" female NPT fitting, supplied with 1/2" MNPT to 3/8" FNPT reducing bushing.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures up to 4000 psi (276 bar). Flow rate of over 12 gpm @ 15 fps.
  • Product temperatures from +20°F to +400°F (-7°C to + 204°C).
  • Consult factory for other temperatures.
  • Specify mounting position when ordering mounting kits.
  • Captive (4-sided) hose guide roller assembly.
  • Black powder coat finish.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number PW-2
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Assembly Assembly
Assembly Description Split Bearing Brake Assembly
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Sewer & Pipe Maintenance Reel - 6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details
Manual Rewind Reel - SS3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
View Details
Arc Welding Reel - TWCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details