Hannay Reels Spring Rewind Hose Reel N500

Description
To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Other threads can be furnished and must be specified. Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Other threads can be furnished and must be specified. Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - N500 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
N500
Spring Rewind Hose Reel N500
To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Other threads can be furnished and must be specified. Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1/4" or3/8" I.D. high-pressure hose

Chassis Grease / Hydraulics / Air / Water

  • Compact frame and narrow base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified.
  • Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified.
  • Other threads can be furnished and must be specified.
  • Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet
Grease Reel - N500 - Hannay Reels
Westerlo, NY, United States
Grease Reel
N500
Grease Reel N500
To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Other threads can be furnished and must be specified. Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1/4" or3/8" I.D. high-pressure hose

Chassis Grease / Hydraulics / Air / Water

  • Compact frame and narrow base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified.
  • Standard outlet: 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified.
  • Other threads can be furnished and must be specified.
  • Standard pressure of 10,000 psi (689 bar), product temperatures from -40° F to +250° F (-40° C to +121° C); optional 1/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number N500
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
Hose Cable Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hose Reels on Wheels - 1100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Manual Rewind Reel - FF3600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details