Hannay Reels Multi-Wrap Hose Reel VAC-9000

Description
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Multi-Wrap Configuration: use where single wrap reels are too large in diameter, or cabinet/mounting space dictates a wider/lower configuration or dimensional requirements. Requires guiding of hose for optimal hose capacity. Also for installations requiring longer lengths of hose.
Request a Quote Datasheet
Description
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Multi-Wrap Configuration: use where single wrap reels are too large in diameter, or cabinet/mounting space dictates a wider/lower configuration or dimensional requirements. Requires guiding of hose for optimal hose capacity. Also for installations requiring longer lengths of hose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Wrap Hose Reel - VAC-9000 - Hannay Reels
Westerlo, NY, United States
Multi-Wrap Hose Reel
VAC-9000
Multi-Wrap Hose Reel VAC-9000
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Multi-Wrap Configuration: use where single wrap reels are too large in diameter, or cabinet/mounting space dictates a wider/lower configuration or dimensional requirements. Requires guiding of hose for optimal hose capacity. Also for installations requiring longer lengths of hose.

To handle 2" through 4" I.D. hose

  • Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4".
  • Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor.
  • Standard: 90° ball bearing swivel joint with female NPT threads.
  • Multi-Wrap Configuration: use where single wrap reels are too large in diameter, or cabinet/mounting space dictates a wider/lower configuration or dimensional requirements.
  • Requires guiding of hose for optimal hose capacity.
  • Also for installations requiring longer lengths of hose.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number VAC-9000
Product Name Multi-Wrap Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 39 to 56 inch (991 to 1422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Manual Rewind Reel - 1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Hose Reel - 600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Gas Welding Reel - G2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Spring Rewind Reel - V-900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details