Hannay Reels Manual Rewind Reel 3500

Description
To handle 1" or 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser with 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle 1" or 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser with 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - 3500 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
3500
Manual Rewind Reel 3500
To handle 1" or 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser with 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.

To handle 1" or 1-1/2" I.D. hose

Fuel Dispensing / Bulk Transfer / Fire Protection

  • Economical manual rewind reels for long lengths of hose.
  • Choose disc rewind or removable direct crank rewind.
  • Supplied with spring-actuated pin lock.
  • Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: flanged riser with 1-1/2" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify.
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 3500
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.56 to 3.25 inch (39.69 to 82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel with Slotted Divider Discs - AVD - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 18 inch (298 to 457 mm)
View Details
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Power Rewind Rescue Reel - ELF2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Portable Cable Storage Reel - AVC1500 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details