Hannay Reels Static Grounding Reel for Refueling or Hazardous Areas GR

Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet
Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel for Refueling or Hazardous Areas - GR - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel for Refueling or Hazardous Areas
GR
Static Grounding Reel for Refueling or Hazardous Areas GR
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • All shown with optional cable and/or "Y" branch
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.

Applications

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet
Static Grounding Reel for Refueling or Hazardous Areas - GR - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel for Refueling or Hazardous Areas
GR
Static Grounding Reel for Refueling or Hazardous Areas GR
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • All shown with optional cable and/or "Y" branch
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.

Applications

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number GR GR
Product Name Static Grounding Reel for Refueling or Hazardous Areas Static Grounding Reel for Refueling or Hazardous Areas
Type Of Reel Cable Reel Cable Reel
Assembly Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
Material Of Construction Steel Steel; Stainless Steel (optional feature)
Flange Diameter 9.25 to 16.75 inch (235 to 425 mm) 9.25 to 16.75 inch (235 to 425 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Manual and Power Rewind Cable Reel - CR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Portable Cable Storage Reel - AVX-100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details