Hannay Reels Power Rewind Rescue Reel EF2200

Description
To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE Technology™ swivel joint inlet and fluid path. Optional factory-installed 4-way roller guide available. Pressures to 10500 psi (724 bar). Temperatures from -30°F to +225°F (-34°C to +107°C). Divider disc separates hose from adapter block outlet. Optional polished stainless steel discs and sprocket with chrome frame.
Request a Quote Datasheet
Description
To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE Technology™ swivel joint inlet and fluid path. Optional factory-installed 4-way roller guide available. Pressures to 10500 psi (724 bar). Temperatures from -30°F to +225°F (-34°C to +107°C). Divider disc separates hose from adapter block outlet. Optional polished stainless steel discs and sprocket with chrome frame.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - EF2200 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
EF2200
Power Rewind Rescue Reel EF2200
To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE Technology™ swivel joint inlet and fluid path. Optional factory-installed 4-way roller guide available. Pressures to 10500 psi (724 bar). Temperatures from -30°F to +225°F (-34°C to +107°C). Divider disc separates hose from adapter block outlet. Optional polished stainless steel discs and sprocket with chrome frame.

To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose

  • Lighter weight hose and single fitting connection when compared with traditional rescue tool hose.
  • Chain and sprocket drive powered by an electric motor.
  • Adjustable spring drag brake standard on all models.
  • CORE Technology™ swivel joint inlet and fluid path.
  • Optional factory-installed 4-way roller guide available.
  • Pressures to 10500 psi (724 bar).
  • Temperatures from -30°F to +225°F (-34°C to +107°C).
  • Divider disc separates hose from adapter block outlet.
  • Optional polished stainless steel discs and sprocket with chrome frame.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number EF2200
Product Name Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Manual or Power Rewind Reel - 1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
View Details
Manual Rewind Reel - FF3600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Spring Rewind Industrial Vacuum Reels - VAC900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details