Hannay Reels
Portable Cable Storage Reel with Slotted Divider Discs
AVD
Description
Communication, broadcast, and pro-audio applications.
Rugged steel frame and aluminum spool construction.
Black, non-reflective matte finish.
Slotted divider disc provides 2" wide space for storage of short cable.
Unobstructed access to both cable connector ends with slotted divider disc
Frame clips allow stacking of reels.
Ergonomic carrying handle.
Adjustable cam-lock drag brake locks cable in place.
Optional heavy-duty, locking caster wheels available on AVD-2 reel (P/N 9949.0072).
Request a Quote
Email Supplier
Datasheet
Description
Communication, broadcast, and pro-audio applications.
Rugged steel frame and aluminum spool construction.
Black, non-reflective matte finish.
Slotted divider disc provides 2" wide space for storage of short cable.
Unobstructed access to both cable connector ends with slotted divider disc
Frame clips allow stacking of reels.
Ergonomic carrying handle.
Adjustable cam-lock drag brake locks cable in place.
Optional heavy-duty, locking caster wheels available on AVD-2 reel (P/N 9949.0072).
Request a Quote
Email Supplier
Datasheet
Suppliers
Portable Cable Storage Reel with Slotted Divider Discs
AVD
Communication, broadcast, and pro-audio applications.
Rugged steel frame and aluminum spool construction.
Black, non-reflective matte finish.
Slotted divider disc provides 2" wide space for storage of short cable.
Unobstructed access to both cable connector ends with slotted divider disc
Frame clips allow stacking of reels.
Ergonomic carrying handle.
Adjustable cam-lock drag brake locks cable in place.
Optional heavy-duty, locking caster wheels available on AVD-2 reel (P/N 9949.0072).
- Communication, broadcast, and pro-audio applications.
- Rugged steel frame and aluminum spool construction.
- Black, non-reflective matte finish.
- Slotted divider disc provides 2" wide space for storage of short cable.
- Unobstructed access to both cable connector ends with slotted divider disc
- Frame clips allow stacking of reels.
- Ergonomic carrying handle.
- Adjustable cam-lock drag brake locks cable in place.
- Optional heavy-duty, locking caster wheels available on AVD-2 reel (P/N 9949.0072).
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
AVD |
|
Product Name
|
Portable Cable Storage Reel with Slotted Divider Discs |
|
Type Of Reel
|
Cable Reel
|
|
Material Of Construction
|
Steel
|
|
Flange Diameter
|
11.75 to 18 inch (298 to 457 mm)
|
|
Core Diameter
|
6 to 8 inch (152 to 203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Cable Reel
Material Of Construction
Steel; Aluminum
Flange Diameter
18.5 inch (470 mm)
View Details
Type Of Reel
Cable Reel
Assembly
Assembly
Material Of Construction
Steel
View Details
Type Of Reel
Cable Reel
Material Of Construction
Steel
Flange Diameter
16.5 inch (419 mm)
View Details
Type Of Reel
Cable Reel
Assembly
Assembly
Material Of Construction
Steel
View Details