Hannay Reels Manual and Power Rewind Cable Reel CR6600

Description
To handle live electric cable Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver collector assemblies are available. Rollers and roller mounting brackets are accessory items; specify roller position.
Request a Quote Datasheet
Description
To handle live electric cable Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver collector assemblies are available. Rollers and roller mounting brackets are accessory items; specify roller position.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Westerlo, NY, United States
Manual and Power Rewind Cable Reel
CR6600
Manual and Power Rewind Cable Reel CR6600
To handle live electric cable Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver collector assemblies are available. Rollers and roller mounting brackets are accessory items; specify roller position.

To handle live electric cable

  • Gear-driven crank rewind.
  • Chain and sprocket drive powered by electric, compressed air, or hydraulic motor.
  • Auxiliary rewind and pinion brake standard.
  • Consult factory for other brakes.
  • 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring.
  • Double brushes per circuit; brushes are copper graphite, copper alloy rings.
  • Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design).
  • Silver collector assemblies are available.
  • Rollers and roller mounting brackets are accessory items; specify roller position.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number CR6600
Product Name Manual and Power Rewind Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel - AVX-100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Portable Cable Storage Reel with Slotted Divider Discs - AVD - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 18 inch (298 to 457 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
View Details
Manual or Power Rewind Reel - F7100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details