Hannay Reels Remote Controlled Power Rewind Reel RM

Description
To handle single 3/8" through 1/2" I.D. hose Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low battery light (typical time between charges is 3 months). ALL rewind, unwind, and speed control functions are controllable from either remote or base station. Optional emergency stop button allows engine/pump to be turned off remotely. Fully adjustable brake prevents hose movement during transit. Standard inlet: 90° ball bearing swivel joint with 1/2" female NPT threads. Standard outlet: 1/2" female NPT. Optional outlet threads include 3/8" female NPT or 3/4" male GHT (garden hose thread). Must specify outlet when ordering Pressures to 3,000 psi (207 bar). Temperatures from +20°F to +400° (-7°C to +204°C). Chain guard available upon request; must be specified. No electromechanical components that can break (relays, solenoids, circuit breakers). All functions are performed with state-of-the-art, military grade, environmentally sealed electronics. Over current, over temperature, and under voltage protection are all built into the electronics to ensure controller longevity. Automatic remote shut-off after 30 minutes. Proprietary software and controls to eliminate wireless interference. Speed control settings are adjustable while reel is operational and controller will remember last setting even when powered off.
Request a Quote Datasheet
Description
To handle single 3/8" through 1/2" I.D. hose Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low battery light (typical time between charges is 3 months). ALL rewind, unwind, and speed control functions are controllable from either remote or base station. Optional emergency stop button allows engine/pump to be turned off remotely. Fully adjustable brake prevents hose movement during transit. Standard inlet: 90° ball bearing swivel joint with 1/2" female NPT threads. Standard outlet: 1/2" female NPT. Optional outlet threads include 3/8" female NPT or 3/4" male GHT (garden hose thread). Must specify outlet when ordering Pressures to 3,000 psi (207 bar). Temperatures from +20°F to +400° (-7°C to +204°C). Chain guard available upon request; must be specified. No electromechanical components that can break (relays, solenoids, circuit breakers). All functions are performed with state-of-the-art, military grade, environmentally sealed electronics. Over current, over temperature, and under voltage protection are all built into the electronics to ensure controller longevity. Automatic remote shut-off after 30 minutes. Proprietary software and controls to eliminate wireless interference. Speed control settings are adjustable while reel is operational and controller will remember last setting even when powered off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Controlled Power Rewind Reel - RM - Hannay Reels
Westerlo, NY, United States
Remote Controlled Power Rewind Reel
RM
Remote Controlled Power Rewind Reel RM
To handle single 3/8" through 1/2" I.D. hose Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low battery light (typical time between charges is 3 months). ALL rewind, unwind, and speed control functions are controllable from either remote or base station. Optional emergency stop button allows engine/pump to be turned off remotely. Fully adjustable brake prevents hose movement during transit. Standard inlet: 90° ball bearing swivel joint with 1/2" female NPT threads. Standard outlet: 1/2" female NPT. Optional outlet threads include 3/8" female NPT or 3/4" male GHT (garden hose thread). Must specify outlet when ordering Pressures to 3,000 psi (207 bar). Temperatures from +20°F to +400° (-7°C to +204°C). Chain guard available upon request; must be specified. No electromechanical components that can break (relays, solenoids, circuit breakers). All functions are performed with state-of-the-art, military grade, environmentally sealed electronics. Over current, over temperature, and under voltage protection are all built into the electronics to ensure controller longevity. Automatic remote shut-off after 30 minutes. Proprietary software and controls to eliminate wireless interference. Speed control settings are adjustable while reel is operational and controller will remember last setting even when powered off.

To handle single 3/8" through 1/2" I.D. hose

  • Bi-directional remote control (power in, power out) with over 1,000 ft. range.
  • Variable speed control allows user to choose comfortable unwind/rewind speed.
  • Robust remote control with belt clip is weather and impact resistant.
  • Rechargeable with low battery light (typical time between charges is 3 months).
  • ALL rewind, unwind, and speed control functions are controllable from either remote or base station.
  • Optional emergency stop button allows engine/pump to be turned off remotely.
  • Fully adjustable brake prevents hose movement during transit.
  • Standard inlet: 90° ball bearing swivel joint with 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT.
  • Optional outlet threads include 3/8" female NPT or 3/4" male GHT (garden hose thread). Must specify outlet when ordering
  • Pressures to 3,000 psi (207 bar).
  • Temperatures from +20°F to +400° (-7°C to +204°C).
  • Chain guard available upon request; must be specified.
  • No electromechanical components that can break (relays, solenoids, circuit breakers). All functions are performed with state-of-the-art, military grade, environmentally sealed electronics.
  • Over current, over temperature, and under voltage protection are all built into the electronics to ensure controller longevity. Automatic remote shut-off after 30 minutes. Proprietary software and controls to eliminate wireless interference.
  • Speed control settings are adjustable while reel is operational and controller will remember last setting even when powered off.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number RM
Product Name Remote Controlled Power Rewind Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 26.75 to 31.75 inch (679 to 806 mm)
Core Diameter 8 to 10.5 inch (203 to 267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Extra-Narrow Power Rescue Reel - EF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Reel - SPB800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 27 to 30.5 inch (686 to 775 mm)
View Details