Hannay Reels Portable Storage Reel on Wheel AVATC1250

Description
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake.
Request a Quote Datasheet
Description
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Reel on Wheel - AVATC1250 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reel on Wheel
AVATC1250
Portable Storage Reel on Wheel AVATC1250
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake.

For compact storage

  • Non-reflective, black matte finish standard.
  • Optional folding handle or removable crank handle.
  • Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening.
  • Large capacity spool.
  • Cam-lock brake.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVATC1250
Product Name Portable Storage Reel on Wheel
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
Core Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel - AVC1500 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Static Grounding Reel - MHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Spring Rewind Reel - V-N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
View Details