Columbia Research Labs, Inc. High Intensity Acoustic Sensor 765M20

Description
The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector, when combined with allwelded construction, provides a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Choice of Sensitivities 2200 or 1200 pC/psi High Temperature To +500 Deg F Electrically Isolated
Datasheet
Description
The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector, when combined with allwelded construction, provides a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Choice of Sensitivities 2200 or 1200 pC/psi High Temperature To +500 Deg F Electrically Isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor - 765M20 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor
765M20
High Intensity Acoustic Sensor 765M20
The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector, when combined with allwelded construction, provides a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Choice of Sensitivities 2200 or 1200 pC/psi High Temperature To +500 Deg F Electrically Isolated

The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector, when combined with allwelded construction, provides a true hermetic seal.

Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor.

Features

  • High Sensitivity
  • Choice of Sensitivities 2200 or 1200 pC/psi
  • High Temperature To +500 Deg F
  • Electrically Isolated
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 765M20
Product Name High Intensity Acoustic Sensor
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range ? to 191 dB re 20µPa
Nominal Size Other; 1.50" Hex
Actual Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Frequency Response 50 to 20 Hz
Dynamic Range 32 to 134 dB re 20µPa
Sensitivity 11.2 mV/Pa (77220 mV/psi)
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details