Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY333

Description
Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY333 is a kind of high-performance measurement microphone.
Datasheet
Description
Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY333 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY333 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY333
Measurement microphone CRY333
Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY333 is a kind of high-performance measurement microphone.

Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB

CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY333 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY333
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.5984 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 20000 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
ICP® ELECTRET SURFACE MICROPHONE - 130B40 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Frequency Response 100 to 3000 Hz
Dynamic Range 142 dB re 20µPa
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details