Hangzhou Chinabase Machinery Co., Ltd. Gearbox for Agricultural Machinery TYPE RV - 080 - INV

Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote
Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Gearbox for Agricultural Machinery
TYPE RV - 080 - INV
Gearbox for Agricultural Machinery TYPE RV - 080 - INV
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number TYPE RV - 080 - INV
Product Name Gearbox for Agricultural Machinery
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
Maximum Input Speed 540 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 010.010 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.35 (X : 1)
Rated Output Torque 1239 to 1814 In-lbs (1429 to 2092 kg-cm)
Maximum Input Power 15 to 22 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Planetary Gearboxes site 1 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.3 to 9000 (X : 1)
Rated Output Torque 8850 to 3.98E6 In-lbs (10204 to 4.59E6 kg-cm)
View Details