Hangzhou Chinabase Machinery Co., Ltd. Gearbox for Agricultural Machinery TYPE RV - 101 -INV

Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote
Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Gearbox for Agricultural Machinery
TYPE RV - 101 -INV
Gearbox for Agricultural Machinery TYPE RV - 101 -INV
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number TYPE RV - 101 -INV
Product Name Gearbox for Agricultural Machinery
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
Maximum Input Speed 540 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Planetary Gearboxes site 1 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.3 to 9000 (X : 1)
Rated Output Torque 8850 to 3.98E6 In-lbs (10204 to 4.59E6 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details