Hammond Manufacturing Company Inc. Electrical - Climate Control - Temperature Controls and Accessories SKT011409NC

Description
Features Designed to provide air temperature control and monitoring in cabinets. Thermostat NC (Normally Closed) for the control of heaters and heater fans. Thermostat NO (Normally Open) for the control of cooling units, or for switching signal transmitters in case of overheating. Available in Fahrenheit or Celsius. NC - Normally Closed (Red) Used in conjunction with heaters. Contact opens when rising temperatures reach the set point temperature, shutting heater off. NO - Normally open (Blue) Used in conjunction with fans. Contact closes when rising temperatures reach the set point temperature, turning fan on. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Dimensions - Part No. - Scale - Contact Type - Height x Width x Depth - Switching Capacity SKT011409NC - F° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011409NC-C - C° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO - F° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO-C - C° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC Sensor Element: Thermostatic bi-metal Switching difference (hysteresis): + or - 4°F (+or- 3°K) Adjustment Range: 30 - 140°F / 0 - 60°C Noise Suppression: N (according to VDE 0875) Connection: 2 pole terminal for AWG 14 (2.5 mm²) Mounting: Easily installed by clip mounting on 35 or 38mm DIN rail (included) Housing: Flame retardant plastic UL94VO Color: Gray (SB) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote
Description
Features Designed to provide air temperature control and monitoring in cabinets. Thermostat NC (Normally Closed) for the control of heaters and heater fans. Thermostat NO (Normally Open) for the control of cooling units, or for switching signal transmitters in case of overheating. Available in Fahrenheit or Celsius. NC - Normally Closed (Red) Used in conjunction with heaters. Contact opens when rising temperatures reach the set point temperature, shutting heater off. NO - Normally open (Blue) Used in conjunction with fans. Contact closes when rising temperatures reach the set point temperature, turning fan on. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Dimensions - Part No. - Scale - Contact Type - Height x Width x Depth - Switching Capacity SKT011409NC - F° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011409NC-C - C° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO - F° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO-C - C° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC Sensor Element: Thermostatic bi-metal Switching difference (hysteresis): + or - 4°F (+or- 3°K) Adjustment Range: 30 - 140°F / 0 - 60°C Noise Suppression: N (according to VDE 0875) Connection: 2 pole terminal for AWG 14 (2.5 mm²) Mounting: Easily installed by clip mounting on 35 or 38mm DIN rail (included) Housing: Flame retardant plastic UL94VO Color: Gray (SB) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Temperature Controls and Accessories - SKT011409NC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Temperature Controls and Accessories
SKT011409NC
Electrical - Climate Control - Temperature Controls and Accessories SKT011409NC
Features Designed to provide air temperature control and monitoring in cabinets. Thermostat NC (Normally Closed) for the control of heaters and heater fans. Thermostat NO (Normally Open) for the control of cooling units, or for switching signal transmitters in case of overheating. Available in Fahrenheit or Celsius. NC - Normally Closed (Red) Used in conjunction with heaters. Contact opens when rising temperatures reach the set point temperature, shutting heater off. NO - Normally open (Blue) Used in conjunction with fans. Contact closes when rising temperatures reach the set point temperature, turning fan on. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Dimensions - Part No. - Scale - Contact Type - Height x Width x Depth - Switching Capacity SKT011409NC - F° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011409NC-C - C° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO - F° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC SKT011419NO-C - C° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC Sensor Element: Thermostatic bi-metal Switching difference (hysteresis): + or - 4°F (+or- 3°K) Adjustment Range: 30 - 140°F / 0 - 60°C Noise Suppression: N (according to VDE 0875) Connection: 2 pole terminal for AWG 14 (2.5 mm²) Mounting: Easily installed by clip mounting on 35 or 38mm DIN rail (included) Housing: Flame retardant plastic UL94VO Color: Gray (SB) Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE

Features

  • Designed to provide air temperature control and monitoring in cabinets.
  • Thermostat NC (Normally Closed) for the control of heaters and heater fans.
  • Thermostat NO (Normally Open) for the control of cooling units, or for switching signal transmitters in case of overheating.
  • Available in Fahrenheit or Celsius.

NC - Normally Closed (Red)

  • Used in conjunction with heaters.
  • Contact opens when rising temperatures reach the set point temperature, shutting heater off.

NO - Normally open (Blue)

  • Used in conjunction with fans.
  • Contact closes when rising temperatures reach the set point temperature, turning fan on.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- Dimensions -
Part No. - Scale - Contact Type - Height x Width x Depth - Switching Capacity
SKT011409NC - F° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC
SKT011409NC-C - C° Normally Closed 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC
SKT011419NO - F° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC
SKT011419NO-C - C° Normally Open 2.8 x 1.5 x 1.4 15A @ 120VAC, 10A @ 240VAC, 30W @ DC
Sensor Element: Thermostatic bi-metal
Switching difference (hysteresis): + or - 4°F (+or- 3°K)
Adjustment Range: 30 - 140°F / 0 - 60°C
Noise Suppression: N (according to VDE 0875)
Connection: 2 pole terminal for AWG 14 (2.5 mm²)
Mounting: Easily installed by clip mounting on 35 or 38mm DIN rail (included)
Housing: Flame retardant plastic UL94VO
Color: Gray (SB)
Protection: IP20
Approval: UL Recognized Component, cUL Recognized Component, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Temperature Controllers
Product Number SKT011409NC
Product Name Electrical - Climate Control - Temperature Controls and Accessories
Unlock Full Specs
to access all available technical data

Similar Products