PQF Premium Quick Filter
Quick, easy installation & filter replacement
Remove and replace with new filter in seconds
Suitable for use on any air-inlet opening on any type of equipment.
Externally mounted using magnetic strips (included)
Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting
Flame retardant material is 40g/m² and 0.29mm thick.
Filters out particulates (from 145 to 60µm) and oily mist from an air inlet
For pre-filtering, PQF does not provide IP or NEMA Type Rating.
Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”)
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations.
Part Number - Sheet Size PQF200 - 200x200mm (8x8") - 60 sheets/roll PQF300 - 300x300mm (12x12") - 60 sheets/roll PQF400 - 400x400mm (16x16") - 60 sheets/roll
PQF Premium Quick Filter
- Quick, easy installation & filter replacement
- Remove and replace with new filter in seconds
- Suitable for use on any air-inlet opening on any type of equipment.
- Externally mounted using magnetic strips (included)
- Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting
- Flame retardant material is 40g/m² and 0.29mm thick.
- Filters out particulates (from 145 to 60µm) and oily mist from an air inlet
- For pre-filtering, PQF does not provide IP or NEMA Type Rating.
- Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”)
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.
Part Number - Sheet Size
PQF200 - 200x200mm (8x8") - 60 sheets/roll
PQF300 - 300x300mm (12x12") - 60 sheets/roll
PQF400 - 400x400mm (16x16") - 60 sheets/roll