Hammond Manufacturing Company Inc. Electrical - Climate Control - Temperature Controls and Accessories SKTD543C

Description
Features Designed to provide air temperature control and monitoring in cabinets Twin thermostats integrates two independently switchable thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. Available with N.C/N.O., N.C/N.C., N.O/N.O. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Part Number Scale: ( Fahrenheit) - SKTD541 - SKTD542 - SKTD543 Scale: (Celsius) - SKTD541C - SKTD542C - SKTD543C Type of contact: N.C. / N.O. with spring contact N.C. / N.C. with spring contact N.O. / N.O. with spring contact Suitable for the operation of Fan and Heater Heaters and Alarms Fans and Alarms Switching tolerance: + - 4K Switching Capacity: N.C. 240 VAC /10A N.O. 120 VAC / 15 A DC max 30watts Adjustment Range: 32-140° F / 0-60° C Connection: Screw terminal for AWG 14 / (2.5mm2) Mounting: Clip mounting on 35 mm DIN rails Dimension Height 3.17" (80.5mm) Width 2.32" (59mm) Depth 1.5" (38mm) Housing: Flame retardant plastic UL94VO Color: Light Gray RAL7035 Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote
Description
Features Designed to provide air temperature control and monitoring in cabinets Twin thermostats integrates two independently switchable thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. Available with N.C/N.O., N.C/N.C., N.O/N.O. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Part Number Scale: ( Fahrenheit) - SKTD541 - SKTD542 - SKTD543 Scale: (Celsius) - SKTD541C - SKTD542C - SKTD543C Type of contact: N.C. / N.O. with spring contact N.C. / N.C. with spring contact N.O. / N.O. with spring contact Suitable for the operation of Fan and Heater Heaters and Alarms Fans and Alarms Switching tolerance: + - 4K Switching Capacity: N.C. 240 VAC /10A N.O. 120 VAC / 15 A DC max 30watts Adjustment Range: 32-140° F / 0-60° C Connection: Screw terminal for AWG 14 / (2.5mm2) Mounting: Clip mounting on 35 mm DIN rails Dimension Height 3.17" (80.5mm) Width 2.32" (59mm) Depth 1.5" (38mm) Housing: Flame retardant plastic UL94VO Color: Light Gray RAL7035 Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Temperature Controls and Accessories - SKTD543C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Temperature Controls and Accessories
SKTD543C
Electrical - Climate Control - Temperature Controls and Accessories SKTD543C
Features Designed to provide air temperature control and monitoring in cabinets Twin thermostats integrates two independently switchable thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. Available with N.C/N.O., N.C/N.C., N.O/N.O. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Part Number Scale: ( Fahrenheit) - SKTD541 - SKTD542 - SKTD543 Scale: (Celsius) - SKTD541C - SKTD542C - SKTD543C Type of contact: N.C. / N.O. with spring contact N.C. / N.C. with spring contact N.O. / N.O. with spring contact Suitable for the operation of Fan and Heater Heaters and Alarms Fans and Alarms Switching tolerance: + - 4K Switching Capacity: N.C. 240 VAC /10A N.O. 120 VAC / 15 A DC max 30watts Adjustment Range: 32-140° F / 0-60° C Connection: Screw terminal for AWG 14 / (2.5mm2) Mounting: Clip mounting on 35 mm DIN rails Dimension Height 3.17" (80.5mm) Width 2.32" (59mm) Depth 1.5" (38mm) Housing: Flame retardant plastic UL94VO Color: Light Gray RAL7035 Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE

Features

  • Designed to provide air temperature control and monitoring in cabinets
  • Twin thermostats integrates two independently switchable thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges.
  • Available with N.C/N.O., N.C/N.C., N.O/N.O.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- Part Number
Scale: ( Fahrenheit) - SKTD541 - SKTD542 - SKTD543
Scale: (Celsius) - SKTD541C - SKTD542C - SKTD543C
Type of contact: N.C. / N.O. with spring contact N.C. / N.C. with spring contact N.O. / N.O. with spring contact
Suitable for the operation of Fan and Heater Heaters and Alarms Fans and Alarms
Switching tolerance: + - 4K
Switching Capacity: N.C. 240 VAC /10A N.O. 120 VAC / 15 A DC max 30watts
Adjustment Range: 32-140° F / 0-60° C
Connection: Screw terminal for AWG 14 / (2.5mm2)
Mounting: Clip mounting on 35 mm DIN rails
Dimension Height 3.17" (80.5mm) Width 2.32" (59mm) Depth 1.5" (38mm)
Housing: Flame retardant plastic UL94VO
Color: Light Gray RAL7035
Protection: IP20
Approval: UL Recognized Component, cUL Recognized Component, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Temperature Controllers
Product Number SKTD543C
Product Name Electrical - Climate Control - Temperature Controls and Accessories
Unlock Full Specs
to access all available technical data

Similar Products