Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal SCEM161414WH

Description
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8
Request a Quote Datasheet
Description
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - SCEM161414WH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
SCEM161414WH
Small Enclosures - General Purpose Metal SCEM161414WH
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8

Key Features:

  • Convection ventilation is provided by slots in the bottom and removable rear panels.
  • Aluminum case is finished in satin blue with a contempra grey panel.
    • Vented back panel, bottom, and sides are made from 0.081" thick aluminum.
    • Sloped front panel is made from 0.064" aluminum
  • Supplied with hardware and rubber feet.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Rear Height
SCEM101110WH - 4.00 4.50 4.00
SCEM161110WH - 6.50 4.50 4.00
SCEM161414WH - 6.50 5.50 5.50
SCEM251414WH - 10.00 5.50 5.50
SCEM251619WH - 10.00 6.50 7.50
SCEM351619WH - 14.00 6.50 7.50

Replacement Screw Pack


Part No. - 1421J8

Supplier's Site
Enclosures, Boxes, & Cases - SCEM161414WH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
SCEM161414WH
Enclosures, Boxes, & Cases SCEM161414WH
ALUM. CASE 6.5X5.5X5.5

ALUM. CASE 6.5X5.5X5.5

Buy Now
Boxes - HM5826-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, Gray Slanted Top 6.680"" L x 5.710"" W (169.67mm x 145.03mm) X 5.710"" (145.03mm)"

"Console Metal, Aluminum Blue, Gray Slanted Top 6.680"" L x 5.710"" W (169.67mm x 145.03mm) X 5.710"" (145.03mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SCEM161414WH SCEM161414WH HM5826-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box
Length 6.5 inch (165 mm)
Width 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers