Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4SSA

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4SSA
Electrical - Stainless Steel - Junction Boxes 1414N4SSA
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13.
  • CSA Type 3R, 4, 4X, 12 and 13.
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Lift-Off cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4SSA - 4.00 4.00 3.00 -
1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88
1414N4SSG - 8.00 6.00 3.50 6.75 4.88
1414N4SSE - 6.00 6.00 4.00 4.88 4.88
1414N4SSI - 10.00 8.00 4.00 8.75 6.88
1414N4SSK - 12.00 10.00 5.00 10.75 8.88
1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88
1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Supplier's Site
Boxes - 1414N4SSA-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"

"Box Metal, Stainless Steel Natural Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4SSA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4SSA
Enclosures, Boxes, & Cases 1414N4SSA
4X4X3 CLAMP COVER 304SS JIC

4X4X3 CLAMP COVER 304SS JIC

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4SSA
Electrical Enclosures 1414N4SSA
Electrical Enclosures w/LiftOff ClampCover 4x3x4" NEMA4X SS

Electrical Enclosures w/LiftOff ClampCover 4x3x4" NEMA4X SS

Buy Now Datasheet
Enclosure; Stainless Steel; 4 in.; 3 in.; 4 in.; Bracket; White; Type 4X - 70164077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Stainless Steel; 4 in.; 3 in.; 4 in.; Bracket; White; Type 4X
70164077
Enclosure; Stainless Steel; 4 in.; 3 in.; 4 in.; Bracket; White; Type 4X 70164077
Bracket Mountable, Smooth Brushed Finish, Stainless Steel JIC Enclosures Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings 1414 N4 304 SS stainless steel JIC enclosures.

Bracket Mountable, Smooth Brushed Finish, Stainless Steel JIC Enclosures

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings
    1414 N4 304 SS stainless steel JIC enclosures.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4SSA 1414N4SSA-ND 1414N4SSA 1414N4SSA 70164077
Product Name Electrical - Stainless Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures Enclosure; Stainless Steel; 4 in.; 3 in.; 4 in.; Bracket; White; Type 4X
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4 inch (102 mm) 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414O10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
5 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers