Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414PHO10

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414PHO10
Electrical - Mild Steel - Junction Boxes 1414PHO10
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with stainless steel clamps and plated steel screws. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Climate Control Junction Box Padlock Kit General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414PHA - 4.00 4.00 3.00 no panel 1414PHC - 6.00 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 - 8.00 8.00 4.00 6.75 6.88 1414PHI - 10.00 8.00 4.00 8.75 6.88 1414PHRI - 8.00 10.00 4.00 6.88 8.75 1414PHKC4 - 12.00 6.00 4.00 10.75 4.88 1414PHK - 12.00 10.00 5.00 10.75 8.88 1414PHRK - 10.00 12.00 5.00 8.88 10.75 1414PHG6 - 8.00 6.00 6.00 6.75 4.88 1414PHI6 - 10.00 8.00 6.00 8.75 6.88 1414PHJ6 - 10.00 10.00 6.00 8.75 8.88 1414PHL6 - 12.00 12.00 6.00 10.75 10.88 1414PHMH6 - 14.00 8.00 6.00 12.75 6.88 1414PHM6 - 14.00 12.00 6.00 12.75 10.88 1414PHRM6 - 12.00 14.00 6.00 10.88 12.75 1414PHN6 - 16.00 10.00 6.00 14.75 8.88 1414PHO6 - 16.00 14.00 6.00 14.75 12.88 1414PHRO6 - 14.00 16.00 6.00 12.88 14.75 1414PHK8 - 12.00 10.00 8.00 10.75 8.88 1414PHM8 - 14.00 12.00 8.00 12.75 10.88 1414PHO8 - 16.00 14.00 8.00 14.75 12.88 1414PHO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12, 13
  • CSA Type 12, 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with stainless steel clamps and plated steel screws.
  • Seamless poured-in place gasket.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Climate Control
  • Junction Box Padlock Kit
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414PHA - 4.00 4.00 3.00 no panel
1414PHC - 6.00 4.00 3.00 4.88 2.88
1414PHG - 8.00 6.00 3.50 6.75 4.88
1414PHRG - 6.00 8.00 3.50 4.88 6.75
1414PHA4 - 4.00 4.00 4.00 no panel
1414PHC4 - 6.00 4.00 4.00 4.88 2.88
1414PHE - 6.00 6.00 4.00 4.88 4.88
1414PHH4 - 8.00 8.00 4.00 6.75 6.88
1414PHI - 10.00 8.00 4.00 8.75 6.88
1414PHRI - 8.00 10.00 4.00 6.88 8.75
1414PHKC4 - 12.00 6.00 4.00 10.75 4.88
1414PHK - 12.00 10.00 5.00 10.75 8.88
1414PHRK - 10.00 12.00 5.00 8.88 10.75
1414PHG6 - 8.00 6.00 6.00 6.75 4.88
1414PHI6 - 10.00 8.00 6.00 8.75 6.88
1414PHJ6 - 10.00 10.00 6.00 8.75 8.88
1414PHL6 - 12.00 12.00 6.00 10.75 10.88
1414PHMH6 - 14.00 8.00 6.00 12.75 6.88
1414PHM6 - 14.00 12.00 6.00 12.75 10.88
1414PHRM6 - 12.00 14.00 6.00 10.88 12.75
1414PHN6 - 16.00 10.00 6.00 14.75 8.88
1414PHO6 - 16.00 14.00 6.00 14.75 12.88
1414PHRO6 - 14.00 16.00 6.00 12.88 14.75
1414PHK8 - 12.00 10.00 8.00 10.75 8.88
1414PHM8 - 14.00 12.00 8.00 12.75 10.88
1414PHO8 - 16.00 14.00 8.00 14.75 12.88
1414PHO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414PHO10-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414PHO10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHO10
Enclosures, Boxes, & Cases 1414PHO10
NEMA12 HNGD CVR 16X14X10

NEMA12 HNGD CVR 16X14X10

Buy Now
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;16x14x10in - 70165179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;16x14x10in
70165179
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;16x14x10in 70165179
Steel (14 ga.) Cover, 1414 PH Series JIC Industrial Enclosures Smooth, continuously welded seams without knockouts, cutouts or holes Welded brackets provide for enclosure mounting Continuously hinged cover is secured with stainless steel clamps and plated steel screws Oil resistant gaskets are permanently secured Continuous hinge, clamped cover.

Steel (14 ga.) Cover, 1414 PH Series JIC Industrial Enclosures

  • Smooth, continuously welded seams without knockouts, cutouts or holes
  • Welded brackets provide for enclosure mounting
  • Continuously hinged cover is secured with stainless steel clamps and plated steel screws
  • Oil resistant gaskets are permanently secured
    Continuous hinge, clamped cover.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHO10
Electrical Enclosures 1414PHO10
Electrical Enclosures Steel+HingeClampDoor 16x10x14" wPanel N12

Electrical Enclosures Steel+HingeClampDoor 16x10x14" wPanel N12

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHO10 1414PHO10-ND 1414PHO10 70165179 1414PHO10
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;16x14x10in Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 17.5 inch (444 mm) 14 inch (356 mm)
Width 14 inch (356 mm) 14 inch (356 mm) 14 inch (356 mm)
Depth 10 inch (254 mm) 9.64 inch (245 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4SSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1418D10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details