Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWFSD3036UBK

Description
Features Available in three (3) heights HWF mounts to the wall and sits on the floor supported by levelling feet. The swing-out section is supported by casters. Optional doors install in minutes and are available in a vented, tinted window and solid. Order part RHHK1 for the right-hand hinge kit. The top of the rear section includes a "Bonus" 3U space for optional rack mount fans or accessory mounting. The main body can be installed to swing from left to right or right to left. Includes locking twist-latches. Includes one (1) pair of adjustable depth threaded 10-32 EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws and CLPKIT1032-25 clip nuts and screws. Specifications Heavy-duty rear and base are constructed in 14-gauge welded mild steel. Optional locking doors are constructed in 16-gauge mild steel. Swing-out cabinet constructed in 16-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 4.00", 2.00” conduit knockouts and BNC 0.625” knockouts are located on the top. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting and levelling feet. Large openings in the rear for cable access are designed for mounting over electrical receptacles. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. UL Listed 2416 load-rated for up to 700 lbs (317 kg). Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs) Fan Panel Assembly Cable Spool Cable Channel Divider
Request a Quote
Description
Features Available in three (3) heights HWF mounts to the wall and sits on the floor supported by levelling feet. The swing-out section is supported by casters. Optional doors install in minutes and are available in a vented, tinted window and solid. Order part RHHK1 for the right-hand hinge kit. The top of the rear section includes a "Bonus" 3U space for optional rack mount fans or accessory mounting. The main body can be installed to swing from left to right or right to left. Includes locking twist-latches. Includes one (1) pair of adjustable depth threaded 10-32 EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws and CLPKIT1032-25 clip nuts and screws. Specifications Heavy-duty rear and base are constructed in 14-gauge welded mild steel. Optional locking doors are constructed in 16-gauge mild steel. Swing-out cabinet constructed in 16-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 4.00", 2.00” conduit knockouts and BNC 0.625” knockouts are located on the top. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting and levelling feet. Large openings in the rear for cable access are designed for mounting over electrical receptacles. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. UL Listed 2416 load-rated for up to 700 lbs (317 kg). Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs) Fan Panel Assembly Cable Spool Cable Channel Divider
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFSD3036UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
HWFSD3036UBK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWFSD3036UBK
Features Available in three (3) heights HWF mounts to the wall and sits on the floor supported by levelling feet. The swing-out section is supported by casters. Optional doors install in minutes and are available in a vented, tinted window and solid. Order part RHHK1 for the right-hand hinge kit. The top of the rear section includes a "Bonus" 3U space for optional rack mount fans or accessory mounting. The main body can be installed to swing from left to right or right to left. Includes locking twist-latches. Includes one (1) pair of adjustable depth threaded 10-32 EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include "Bonus" 1U space for optional rack accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws and CLPKIT1032-25 clip nuts and screws. Specifications Heavy-duty rear and base are constructed in 14-gauge welded mild steel. Optional locking doors are constructed in 16-gauge mild steel. Swing-out cabinet constructed in 16-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 4.00", 2.00” conduit knockouts and BNC 0.625” knockouts are located on the top. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting and levelling feet. Large openings in the rear for cable access are designed for mounting over electrical receptacles. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. UL Listed 2416 load-rated for up to 700 lbs (317 kg). Finished in textured RAL9005 black or RAL9003 white powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs) Fan Panel Assembly Cable Spool Cable Channel Divider

Features

  • Available in three (3) heights
  • HWF mounts to the wall and sits on the floor supported by levelling feet. The swing-out section is supported by casters.
  • Optional doors install in minutes and are available in a vented, tinted window and solid. Order part RHHK1 for the right-hand hinge kit.
  • The top of the rear section includes a "Bonus" 3U space for optional rack mount fans or accessory mounting.
  • The main body can be installed to swing from left to right or right to left. Includes locking twist-latches.
  • Includes one (1) pair of adjustable depth threaded 10-32 EIA-compliant mounting rack rails.
    • Thirty (30) inch wide mounting rails include "Bonus" 1U space for optional rack accessories, such as cable management or power bars.
    • 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed.
  • Includes starter pack of SCREW1032-50 screws and CLPKIT1032-25 clip nuts and screws.

Specifications

  • Heavy-duty rear and base are constructed in 14-gauge welded mild steel.
  • Optional locking doors are constructed in 16-gauge mild steel.
  • Swing-out cabinet constructed in 16-gauge welded steel and features a spring-hinge pin for easy installation and removal.
  • 2.50” and 2.00” conduit knockouts are located on the side.
  • 4.00", 2.00” conduit knockouts and BNC 0.625” knockouts are located on the top.
  • Numerous cable management mounting points are included.
  • Heavy-duty keyhole for wall mounting and levelling feet.
  • Large openings in the rear for cable access are designed for mounting over electrical receptacles.
  • Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately.
  • UL Listed 2416 load-rated for up to 700 lbs (317 kg).
  • Finished in textured RAL9005 black or RAL9003 white powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Universal Rack Shelf
  • Two Post Sliding Rack Shelf
  • Rack Unit Label
  • Fan Kits
  • Wall Rack Cabinet Sealing and Filter Kit
  • Grounding & Bonding
  • Rack Screws with Pilot Point
  • Power Distribution Units (PDUs)
  • Fan Panel Assembly
  • Cable Spool
  • Cable Channel Divider
Supplier's Site
Enclosures, Boxes, & Cases - HWFSD3036UBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HWFSD3036UBK
Enclosures, Boxes, & Cases HWFSD3036UBK
HWF - 36U/30W SOLID DOOR

HWF - 36U/30W SOLID DOOR

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HWFSD3036UBK HWFSD3036UBK
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Enclosures, Boxes, & Cases
Type Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC2427U35BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 54.06 inch (1373 mm)
Width 24.68 inch (627 mm)
View Details
2 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers