Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1412RR

Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1412RR
Small Enclosures - General Purpose Metal 1412RR
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws

Key Features:

Two Versions:

  • “1411” series - 0.04” thick aluminum (26 sizes)
  • “1412” series - 20 gauge steel (8 sizes).
  • Four self-tapping screws included.

Features:

  • Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2)
  • Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2)
  • Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template.
  • Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust).
  • Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws).

Photo Features:


Unfinished aluminum versions have protective wrapping to maintain high quality finish.
Standard versions are available unfinished or powder coated gray. Steel version available only in gray.
Flanged aluminum versions available unfinished or powder coated in smooth black.

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM2582-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray U Shaped Pieces 7.990"" L x 5.990"" W (202.95mm x 152.15mm) X 2.010"" (51.05mm)"

"Box Metal, Steel Gray U Shaped Pieces 7.990"" L x 5.990"" W (202.95mm x 152.15mm) X 2.010"" (51.05mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1412RR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1412RR
Enclosures, Boxes, & Cases 1412RR
UTILITY CASE 8.0 X 6.0 X 2.0

UTILITY CASE 8.0 X 6.0 X 2.0

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1412RR HM2582-ND 1412RR
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers