Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4PHSSG

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4PHSSG
Electrical - Stainless Steel - Junction Boxes 1414N4PHSSG
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13
  • CSA Type 3R, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuous stainless steel hinged cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88
1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88
1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88
1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88
1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88
1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88
1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88
1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - 1414N4PHSSG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4PHSSG
Enclosures, Boxes, & Cases 1414N4PHSSG
N4 HINGE SS BOX 8X6X3.5

N4 HINGE SS BOX 8X6X3.5

Buy Now
Boxes - 1414N4PHSSG-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4PHSSG
Electrical Enclosures 1414N4PHSSG
Electrical Enclosures NEMA4X Hinge 304 SS 8x6x3.5" with Panel

Electrical Enclosures NEMA4X Hinge 304 SS 8x6x3.5" with Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4PHSSG 1414N4PHSSG 1414N4PHSSG-ND 1414N4PHSSG
Product Name Electrical - Stainless Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers