Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Equipment Cooling CLCSP36BK

Description
When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot air from the cabinet into a ducted plenum (lowered T-bar ceiling). The main purpose of the chimney is to prevent the hot air from mixing with the cool air entering the front of the cabinets. Preventing hot air from mixing with cold air is important as it can increase your cooling efficiencies and eliminate the need for additional cooling. In some applications, the chimney can eliminate the demand on the facility CRAC or CRAH units resulting in significant operating costs. Features Constructed in 14-gauge aluminum. Adjusts up to 40.50" in overall height. The top of the chimney includes a padded pillow gasket to ensure a tight seal where the chimney meets the sealing. Chimney also includes other gaskets to prevent whistling or air leakage. Uses two (2) convenient grip screws to adjust the chimney height. Finished in textured black powder paint. Also available in textured white upon request. Knockdown design ships unassembled (inside of the cabinet) for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm 10-32 Mounting Hardware Rack Panels Grounding & Bonding Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Chimney Only Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Min Height - Max Height - Width - Depth CLCH202215BK - 22.50 40.50 20.38 15.38
Request a Quote
Description
When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot air from the cabinet into a ducted plenum (lowered T-bar ceiling). The main purpose of the chimney is to prevent the hot air from mixing with the cool air entering the front of the cabinets. Preventing hot air from mixing with cold air is important as it can increase your cooling efficiencies and eliminate the need for additional cooling. In some applications, the chimney can eliminate the demand on the facility CRAC or CRAH units resulting in significant operating costs. Features Constructed in 14-gauge aluminum. Adjusts up to 40.50" in overall height. The top of the chimney includes a padded pillow gasket to ensure a tight seal where the chimney meets the sealing. Chimney also includes other gaskets to prevent whistling or air leakage. Uses two (2) convenient grip screws to adjust the chimney height. Finished in textured black powder paint. Also available in textured white upon request. Knockdown design ships unassembled (inside of the cabinet) for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm 10-32 Mounting Hardware Rack Panels Grounding & Bonding Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Chimney Only Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Min Height - Max Height - Width - Depth CLCH202215BK - 22.50 40.50 20.38 15.38
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Equipment Cooling - CLCSP36BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Equipment Cooling
CLCSP36BK
Rack Mounting Solutions - Server Racks and Cabinets - Equipment Cooling CLCSP36BK
When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot air from the cabinet into a ducted plenum (lowered T-bar ceiling). The main purpose of the chimney is to prevent the hot air from mixing with the cool air entering the front of the cabinets. Preventing hot air from mixing with cold air is important as it can increase your cooling efficiencies and eliminate the need for additional cooling. In some applications, the chimney can eliminate the demand on the facility CRAC or CRAH units resulting in significant operating costs. Features Constructed in 14-gauge aluminum. Adjusts up to 40.50" in overall height. The top of the chimney includes a padded pillow gasket to ensure a tight seal where the chimney meets the sealing. Chimney also includes other gaskets to prevent whistling or air leakage. Uses two (2) convenient grip screws to adjust the chimney height. Finished in textured black powder paint. Also available in textured white upon request. Knockdown design ships unassembled (inside of the cabinet) for easy handling and shipping protection. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm 10-32 Mounting Hardware Rack Panels Grounding & Bonding Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Chimney Only Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Min Height - Max Height - Width - Depth CLCH202215BK - 22.50 40.50 20.38 15.38

When designing a computer room layout, cooling is one of the most important variables to consider.

A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot air from the cabinet into a ducted plenum (lowered T-bar ceiling). The main purpose of the chimney is to prevent the hot air from mixing with the cool air entering the front of the cabinets.

Preventing hot air from mixing with cold air is important as it can increase your cooling efficiencies and eliminate the need for additional cooling. In some applications, the chimney can eliminate the demand on the facility CRAC or CRAH units resulting in significant operating costs.

Features

  • Constructed in 14-gauge aluminum.
  • Adjusts up to 40.50" in overall height.
  • The top of the chimney includes a padded pillow gasket to ensure a tight seal where the chimney meets the sealing.
  • Chimney also includes other gaskets to prevent whistling or air leakage.
  • Uses two (2) convenient grip screws to adjust the chimney height.
  • Finished in textured black powder paint. Also available in textured white upon request.
  • Knockdown design ships unassembled (inside of the cabinet) for easy handling and shipping protection.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Universal Rack Shelf
  • Adjustable Depth Shelf
  • Four Post Mounting Sliding Shelf
  • Sliding Keyboard Shelf
  • Rack Mount Locking Storage Drawer
  • PDUs and Outlet Strips
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Ring Cable Manager
  • Horizontal Hinged Cable Manager
  • Horizontal Steel Finger Cable Manager
  • Cable Management Arm
  • 10-32 Mounting Hardware
  • Rack Panels
  • Grounding & Bonding

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Chimney Only

Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions
Min Height - Max Height - Width - Depth
CLCH202215BK - 22.50 40.50 20.38 15.38

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number CLCSP36BK
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Equipment Cooling
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DC4RPR44 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 4 inch (102 mm)
Width 86 inch (2184 mm)
View Details
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F198531BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 93.06 inch (2364 mm)
Width 23 inch (584 mm)
View Details
2 suppliers