The Hamilton 80398 is a 10 µL microliter syringe with a 23s gauge needle, designed for use with Agilent 7693A, 7673, 7683, and 6850 autosamplers. It features a stainless steel plunger hand-fitted to a glass barrel for precise liquid sampling. The needle length is 43.4 mm (1.71 inches).
The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it one step further, adding basic sample preparation capabilities such as dilution, internal standard addition, heating and more.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 80398 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |