The Hamilton 80399 is a 10 µL microliter syringe with a 26s needle, designed for use with Agilent 7693A, 7673, 7683, and 6850 autosamplers. The needle length is 43.4 mm (1.71 inches). It features a stainless steel plunger hand-fitted to a glass barrel for liquid sampling and is compatible with the Agilent ALS system design for precise injection. The syringe is not Gastight, and does not include a PTFE plunger tip. The needle point style is 2, indicating a specific tip geometry for enhanced performance.
The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it one step further, adding basic sample preparation capabilities such as dilution, internal standard addition, heating and more.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 80399 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |