The Hamilton 203078 is a C-Line gas chromatography autosampler syringe with a 250 µL capacity, featuring a fixed needle (FN) termination and a 26 AWG needle. It has a 7.9 mm needle length and is designed for use with CTC Analytics PAL System autosamplers. The syringe employs a direct needle-to-barrel connection to minimize carryover, a unique flange design to prevent misalignment and bent needles, and an adjustable plunger button to reduce tip damage. It is constructed for extended solvent compatibility by eliminating cemented needle interfaces.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203078 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger |