Hamilton Company PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram) 79793

Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 bulk resin is a reversed-phase HPLC stationary phase designed for high-efficiency separations across a wide pH range and temperatures exceeding 100°C. It is mechanically and thermally stable, resistant to stripping or dissolution in strong acids or bases up to 1 M, and compatible with aggressive regeneration methods. Available in 12-20 µm particle size, it is intended for custom packing and applications requiring robust, long-lasting performance in clinical, pharmaceutical, and life science analyses. The resin does not swell or shrink and maintains performance in mobile phases from pH 1 to 13.

Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 bulk resin is a reversed-phase HPLC stationary phase designed for high-efficiency separations across a wide pH range and temperatures exceeding 100°C. It is mechanically and thermally stable, resistant to stripping or dissolution in strong acids or bases up to 1 M, and compatible with aggressive regeneration methods. Available in 12-20 µm particle size, it is intended for custom packing and applications requiring robust, long-lasting performance in clinical, pharmaceutical, and life science analyses. The resin does not swell or shrink and maintains performance in mobile phases from pH 1 to 13.

Suppliers

Company
Product
Description
Supplier Links
PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram) - 79793 - Hamilton Company
Reno, NV, United States
PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram)
79793
PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram) 79793
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds

The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography.

The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries.

Oligonucleotide Purification

The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing:

  • Superior resolution for purer oligos
  • Extended column lifetime for increased productivity
  • High loading capacity for time and cost savings

Applications:

Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides

Examples of analytes that can be separated on PRP-C18 columns:

  • PeptidesDNA
  • RNA oligonucleotides
  • Vitamins
  • Steroids
  • Herbicides
  • Pharmaceutical compounds
Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79793
Product Name PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram)
Stationary Phase/Separation Process Reversed Phase
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X600 Starter Kit - 79361 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-1 5 µm 2.1 x 150 mm - 79366 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
PRP-C18, 12-20 µm, 100 Å, 21.2 x 250 mm - 79678 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details