Hamilton Company PRP-C18, Analytical Guard Column Replacement Cartridges (5/pk), PEEK 79688

Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 Analytical Guard Column Replacement Cartridges (5/pk), PEEK, part number 79688, are designed for use with PRP-C18 HPLC columns to protect the analytical column from contaminants. They feature a rigid, inert stationary phase with mechanical and thermal stability exceeding 100°C, and are compatible with mobile phases at pH 1-13. The cartridges are constructed of PEEK for chemical resistance and are intended for repeated use with aggressive regenerations in high-acid or high-base conditions.

Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 Analytical Guard Column Replacement Cartridges (5/pk), PEEK, part number 79688, are designed for use with PRP-C18 HPLC columns to protect the analytical column from contaminants. They feature a rigid, inert stationary phase with mechanical and thermal stability exceeding 100°C, and are compatible with mobile phases at pH 1-13. The cartridges are constructed of PEEK for chemical resistance and are intended for repeated use with aggressive regenerations in high-acid or high-base conditions.

Suppliers

Company
Product
Description
Supplier Links
PRP-C18, Analytical Guard Column Replacement Cartridges (5/pk), PEEK - 79688 - Hamilton Company
Reno, NV, United States
PRP-C18, Analytical Guard Column Replacement Cartridges (5/pk), PEEK
79688
PRP-C18, Analytical Guard Column Replacement Cartridges (5/pk), PEEK 79688
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds

The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography.

The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries.

Oligonucleotide Purification

The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing:

  • Superior resolution for purer oligos
  • Extended column lifetime for increased productivity
  • High loading capacity for time and cost savings

Applications:

Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides

Examples of analytes that can be separated on PRP-C18 columns:

  • PeptidesDNA
  • RNA oligonucleotides
  • Vitamins
  • Steroids
  • Herbicides
  • Pharmaceutical compounds
Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79688
Product Name PRP-C18, Analytical Guard Column Replacement Cartridges (5/pk), PEEK
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
Packing Diameter 12 µm (0.4724 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 2.1 x 150 mm - 79366 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 5 µm 4.6 x 250 mm PEEK - 79571 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-1 Analytical Replacement Cartridge - 79445 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
HxSil C8 Semiprep/Preparative - 79136 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details