Hamilton Company RCX-10 Starter Kit 79462

Description
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.
Request a Quote
Description
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RCX-10 Starter Kit - 79462 - Hamilton Company
Reno, NV, United States
RCX-10 Starter Kit
79462
RCX-10 Starter Kit 79462
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.

The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79462
Product Name RCX-10 Starter Kit
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 20 µm (0.7874 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 100 mm - 79538 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-1 5 µm 4.6 x 150 mm PEEK - 79423 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-X200 10 µm 2.1 x 150 mm - 79394 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-X800 Analytical Replacement Cart. - 79833 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details