Hamilton Company PRP-3 10 µm 2.1 x 150 mm 79392

Description
Hamilton’s PRP-3 is a polymeric reversed-phase HPLC column designed for the purification and isolation of proteins and peptides with very good recovery (> 90%). It is based off of the PRP-1 but utilizes a 300 å pore size rather than the PRP-1’s 100 å pore size. The highly inert polymeric packing poly(styrene-divinyl benzene) enhances protein recovery because there are no silanol groups on the support to cause irreversible protein adsorption. PRP-3 is a PS-DVB support that is pressure stable up to 5,000 psi and cross-linked to prevent shrinking or swelling when the mobile phase is changed. Chemically, proteins present solubility problems unlike many small molecules. Most proteins are hydrophobic on the inside, with highly charged exteriors. This often presents dissolution problems, particularly when pH is near the isoelectric point of the protein. The rugged chemical nature of the PRP-3 allows the protein chemist a much broader selection of agents for dissolution, including concentrated acids, aggressive chaotropes, as well as detergents. In proteomics, the PRP-3 has excellent potential for single-column 2D HPLC. The orthogonal selectivity between low and high pH separations is often comparable to that achieved with two different column formats (SCX, RP), but with the added bonus of MS-compatible mobile phase. PRP-3 stationary phase structure and applications Applications: Organic compounds: large molecules (> 2,000 mw), peptides, proteins, protein digests, protected and de-protected oligonucleotides, nucleic acids Examples of analytes that can be separated on PRP-3 columns: Globular proteins Albumins Antibody fragments Tryptic digests DNA RNA oligomers Synthetic high mw polymers
Request a Quote
Description
Hamilton’s PRP-3 is a polymeric reversed-phase HPLC column designed for the purification and isolation of proteins and peptides with very good recovery (> 90%). It is based off of the PRP-1 but utilizes a 300 å pore size rather than the PRP-1’s 100 å pore size. The highly inert polymeric packing poly(styrene-divinyl benzene) enhances protein recovery because there are no silanol groups on the support to cause irreversible protein adsorption. PRP-3 is a PS-DVB support that is pressure stable up to 5,000 psi and cross-linked to prevent shrinking or swelling when the mobile phase is changed. Chemically, proteins present solubility problems unlike many small molecules. Most proteins are hydrophobic on the inside, with highly charged exteriors. This often presents dissolution problems, particularly when pH is near the isoelectric point of the protein. The rugged chemical nature of the PRP-3 allows the protein chemist a much broader selection of agents for dissolution, including concentrated acids, aggressive chaotropes, as well as detergents. In proteomics, the PRP-3 has excellent potential for single-column 2D HPLC. The orthogonal selectivity between low and high pH separations is often comparable to that achieved with two different column formats (SCX, RP), but with the added bonus of MS-compatible mobile phase. PRP-3 stationary phase structure and applications Applications: Organic compounds: large molecules (> 2,000 mw), peptides, proteins, protein digests, protected and de-protected oligonucleotides, nucleic acids Examples of analytes that can be separated on PRP-3 columns: Globular proteins Albumins Antibody fragments Tryptic digests DNA RNA oligomers Synthetic high mw polymers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-3 10 µm 2.1 x 150 mm - 79392 - Hamilton Company
Reno, NV, United States
PRP-3 10 µm 2.1 x 150 mm
79392
PRP-3 10 µm 2.1 x 150 mm 79392
Hamilton’s PRP-3 is a polymeric reversed-phase HPLC column designed for the purification and isolation of proteins and peptides with very good recovery (> 90%). It is based off of the PRP-1 but utilizes a 300 å pore size rather than the PRP-1’s 100 å pore size. The highly inert polymeric packing poly(styrene-divinyl benzene) enhances protein recovery because there are no silanol groups on the support to cause irreversible protein adsorption. PRP-3 is a PS-DVB support that is pressure stable up to 5,000 psi and cross-linked to prevent shrinking or swelling when the mobile phase is changed. Chemically, proteins present solubility problems unlike many small molecules. Most proteins are hydrophobic on the inside, with highly charged exteriors. This often presents dissolution problems, particularly when pH is near the isoelectric point of the protein. The rugged chemical nature of the PRP-3 allows the protein chemist a much broader selection of agents for dissolution, including concentrated acids, aggressive chaotropes, as well as detergents. In proteomics, the PRP-3 has excellent potential for single-column 2D HPLC. The orthogonal selectivity between low and high pH separations is often comparable to that achieved with two different column formats (SCX, RP), but with the added bonus of MS-compatible mobile phase. PRP-3 stationary phase structure and applications Applications: Organic compounds: large molecules (> 2,000 mw), peptides, proteins, protein digests, protected and de-protected oligonucleotides, nucleic acids Examples of analytes that can be separated on PRP-3 columns: Globular proteins Albumins Antibody fragments Tryptic digests DNA RNA oligomers Synthetic high mw polymers

Hamilton’s PRP-3 is a polymeric reversed-phase HPLC column designed for the purification and isolation of proteins and peptides with very good recovery (> 90%). It is based off of the PRP-1 but utilizes a 300 Å pore size rather than the PRP-1’s 100 Å pore size. The highly inert polymeric packing poly(styrene-divinylbenzene) enhances protein recovery because there are no silanol groups on the support to cause irreversible protein adsorption.

PRP-3 is a PS-DVB support that is pressure stable up to 5,000 psi and cross-linked to prevent shrinking or swelling when the mobile phase is changed. Chemically, proteins present solubility problems unlike many small molecules. Most proteins are hydrophobic on the inside, with highly charged exteriors. This often presents dissolution problems, particularly when pH is near the isoelectric point of the protein. The rugged chemical nature of the PRP-3 allows the protein chemist a much broader selection of agents for dissolution, including concentrated acids, aggressive chaotropes, as well as detergents. In proteomics, the PRP-3 has excellent potential for single-column 2D HPLC. The orthogonal selectivity between low and high pH separations is often comparable to that achieved with two different column formats (SCX, RP), but with the added bonus of MS-compatible mobile phase.

PRP-3 stationary phase structure and applications

Applications:

Organic compounds: large molecules (> 2,000 mw), peptides, proteins, protein digests, protected and de-protected oligonucleotides, nucleic acids

Examples of analytes that can be separated on PRP-3 columns:

  • Globular proteins
  • Albumins
  • Antibody fragments
  • Tryptic digests
  • DNA
  • RNA oligomers
  • Synthetic high mw polymers
Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79392
Product Name PRP-3 10 µm 2.1 x 150 mm
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
PRP-C18, Analytical Guard Column Starter Kit (1 holder, 2 cartridges), Stainless Steel - 79685 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X100 10 µm 4.1 x 250 mm - 79433 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
RCX-10 Starter Kit - 79462 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details