Panametrics Ultrasonic In-Line Steam Flow Meter DigitalFlow GS868

Description
The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures saturated or superheated steam for: Heating, ventilating and air conditioning (HVAC) Pneumatic power systems Food and beverage industry Water purification and distillation Chemical and petrochemical industries Electric power generation Steel industry Public works Manufacturing
Request a Quote Datasheet
Description
The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures saturated or superheated steam for: Heating, ventilating and air conditioning (HVAC) Pneumatic power systems Food and beverage industry Water purification and distillation Chemical and petrochemical industries Electric power generation Steel industry Public works Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic In-Line Steam Flow Meter - DigitalFlow GS868 - Panametrics
Billerica, MA, United States
Ultrasonic In-Line Steam Flow Meter
DigitalFlow GS868
Ultrasonic In-Line Steam Flow Meter DigitalFlow GS868
The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures saturated or superheated steam for: Heating, ventilating and air conditioning (HVAC) Pneumatic power systems Food and beverage industry Water purification and distillation Chemical and petrochemical industries Electric power generation Steel industry Public works Manufacturing

The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs.

Features

  • Bidirectional
  • No moving parts
  • No pressure drop
  • Wide rangeability with 1500 to 1 turndown ratio
  • Non-obstructive flow measurement
  • Tolerance to dirty streams
  • Low maintenance
  • Suitable for high temperatures
  • Two-path measurement available for maximum accuracy

Applications

The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures saturated or superheated steam for:

  • Heating, ventilating and air conditioning (HVAC)
  • Pneumatic power systems
  • Food and beverage industry
  • Water purification and distillation
  • Chemical and petrochemical industries
  • Electric power generation
  • Steel industry
  • Public works
  • Manufacturing
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Flow Meters
Product Number DigitalFlow GS868
Product Name Ultrasonic In-Line Steam Flow Meter
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
Pipe Diameter 2.00 to 48.00 inch (50.8 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic Flowmeter for Gas - PanaFlow FLI - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Pipe Diameter 3.00 to 16.00 inch (76.2 to 406 mm)
View Details
Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details