Haas Automation, Inc. Vertical Maching Center Super Mini Mill 2

Description
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 15-hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed 10-station automatic tool changer, coolant pump, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port, rigid tapping and work light. Three-phase power only.
Description
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 15-hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed 10-station automatic tool changer, coolant pump, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port, rigid tapping and work light. Three-phase power only.

Suppliers

Company
Product
Description
Supplier Links
Vertical Maching Center - Super Mini Mill 2 - Haas Automation, Inc.
Oxnard, CA, USA
Vertical Maching Center
Super Mini Mill 2
Vertical Maching Center Super Mini Mill 2
Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 15-hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed 10-station automatic tool changer, coolant pump, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port, rigid tapping and work light. Three-phase power only.

Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 15-hp (11.2 kW) vector drive, 10,000 rpm, 1200 ipm (30.5 m/min) rapids, high-speed 10-station automatic tool changer, coolant pump, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port, rigid tapping and work light. Three-phase power only.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number Super Mini Mill 2
Product Name Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Maching Center - Super Mini Mill - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Mycenter HX500i -  - Kitamura Machinery of U.S.A. Inc.
Kitamura Machinery of U.S.A. Inc.
Specs
Spindle Orientation Horizontial
Machine Type High-speed Milling; Machining Center
Spindle Speed 35 to 12000 rpm
View Details
PCB Milling Machine for Advanced Applications - ProtoMat S103 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details